Optimal Handling Solutions Hand Truck - Freight King WES-210092

Description
- Replaceable hardwood curved handles are essential for use in cold environments - Frame made from one piece heavy gauge pressed steel - Frame is reinforced at critical points - Bolted construction for easy parts replacement - Beveled open 5" or 8" nose is made of .5" thick steel - Red enamel finish - 6" x 1.5" cast iron center moldon rubber wheels with .75" ball bearings - 450 lb. capacity Freight King Folding Nose Option - 21" long x 12.75" wide - Factory Installed at time of order
Description
- Replaceable hardwood curved handles are essential for use in cold environments - Frame made from one piece heavy gauge pressed steel - Frame is reinforced at critical points - Bolted construction for easy parts replacement - Beveled open 5" or 8" nose is made of .5" thick steel - Red enamel finish - 6" x 1.5" cast iron center moldon rubber wheels with .75" ball bearings - 450 lb. capacity Freight King Folding Nose Option - 21" long x 12.75" wide - Factory Installed at time of order

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Hand Truck - Freight King
WES-210092
Hand Truck - Freight King WES-210092
- Replaceable hardwood curved handles are essential for use in cold environments - Frame made from one piece heavy gauge pressed steel - Frame is reinforced at critical points - Bolted construction for easy parts replacement - Beveled open 5" or 8" nose is made of .5" thick steel - Red enamel finish - 6" x 1.5" cast iron center moldon rubber wheels with .75" ball bearings - 450 lb. capacity Freight King Folding Nose Option - 21" long x 12.75" wide - Factory Installed at time of order

- Replaceable hardwood curved handles are essential for use in cold environments
- Frame made from one piece heavy gauge pressed steel
- Frame is reinforced at critical points
- Bolted construction for easy parts replacement
- Beveled open 5" or 8" nose is made of .5" thick steel
- Red enamel finish
- 6" x 1.5" cast iron center moldon rubber wheels with .75" ball bearings
- 450 lb. capacity
Freight King Folding Nose Option
- 21" long x 12.75" wide
- Factory Installed at time of order

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number WES-210092
Product Name Hand Truck - Freight King
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 2728843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details