Optimal Handling Solutions Platform Trucks - Hardwood from Wesco: Wesco Caster Options WES-172244

Description
Two platform styles: Steel bound and wood only Platform and caster sets sold separately Actual capacity of assembled truck is dependent upon caster capacity not the platform capacity Dried and varnished hardwood platforms Each platform is shipped complete with one, three cross-brace handle 32" high handle Note: Wheels are sold by the pair. Wheel weight is for two wheels.
Description
Two platform styles: Steel bound and wood only Platform and caster sets sold separately Actual capacity of assembled truck is dependent upon caster capacity not the platform capacity Dried and varnished hardwood platforms Each platform is shipped complete with one, three cross-brace handle 32" high handle Note: Wheels are sold by the pair. Wheel weight is for two wheels.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Platform Trucks - Hardwood from Wesco: Wesco Caster Options
WES-172244
Platform Trucks - Hardwood from Wesco: Wesco Caster Options WES-172244
Two platform styles: Steel bound and wood only Platform and caster sets sold separately Actual capacity of assembled truck is dependent upon caster capacity not the platform capacity Dried and varnished hardwood platforms Each platform is shipped complete with one, three cross-brace handle 32" high handle Note: Wheels are sold by the pair. Wheel weight is for two wheels.
  • Two platform styles: Steel bound and wood only
  • Platform and caster sets sold separately
  • Actual capacity of assembled truck is dependent upon caster capacity not the platform capacity
  • Dried and varnished hardwood platforms
  • Each platform is shipped complete with one, three cross-brace handle
  • 32" high handle


Note: Wheels are sold by the pair. Wheel weight is for two wheels.

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number WES-172244
Product Name Platform Trucks - Hardwood from Wesco: Wesco Caster Options
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Platform Trolleys - 277308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 220 lbs (100 kg)
Material Aluminum
Length 28 inch (710 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details