Optimal Handling Solutions Platform Trucks - Hardwood from Wesco: Wesco Platform Truck WES-172243

Description
Two platform styles: Steel bound and wood only Platform and caster sets sold separately Actual capacity of assembled truck is dependent upon caster capacity not the platform capacity Dried and varnished hardwood platforms Each platform is shipped complete with one, three cross-brace handle 32" high handle Note: Wheels are sold by the pair. Wheel weight is for two wheels.
Description
Two platform styles: Steel bound and wood only Platform and caster sets sold separately Actual capacity of assembled truck is dependent upon caster capacity not the platform capacity Dried and varnished hardwood platforms Each platform is shipped complete with one, three cross-brace handle 32" high handle Note: Wheels are sold by the pair. Wheel weight is for two wheels.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Platform Trucks - Hardwood from Wesco: Wesco Platform Truck
WES-172243
Platform Trucks - Hardwood from Wesco: Wesco Platform Truck WES-172243
Two platform styles: Steel bound and wood only Platform and caster sets sold separately Actual capacity of assembled truck is dependent upon caster capacity not the platform capacity Dried and varnished hardwood platforms Each platform is shipped complete with one, three cross-brace handle 32" high handle Note: Wheels are sold by the pair. Wheel weight is for two wheels.
  • Two platform styles: Steel bound and wood only
  • Platform and caster sets sold separately
  • Actual capacity of assembled truck is dependent upon caster capacity not the platform capacity
  • Dried and varnished hardwood platforms
  • Each platform is shipped complete with one, three cross-brace handle
  • 32" high handle


Note: Wheels are sold by the pair. Wheel weight is for two wheels.

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number WES-172243
Product Name Platform Trucks - Hardwood from Wesco: Wesco Platform Truck
Unlock Full Specs
to access all available technical data

Similar Products

Sack Trucks - 252012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 198 lbs (90 kg)
Material Steel
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details