Optimal Handling Solutions Platform Trucks - Hardwood from Wesco: Wesco Platform Truck WES-172241

Description
Two platform styles: Steel bound and wood only Platform and caster sets sold separately Actual capacity of assembled truck is dependent upon caster capacity not the platform capacity Dried and varnished hardwood platforms Each platform is shipped complete with one, three cross-brace handle 32" high handle Note: Wheels are sold by the pair. Wheel weight is for two wheels.
Description
Two platform styles: Steel bound and wood only Platform and caster sets sold separately Actual capacity of assembled truck is dependent upon caster capacity not the platform capacity Dried and varnished hardwood platforms Each platform is shipped complete with one, three cross-brace handle 32" high handle Note: Wheels are sold by the pair. Wheel weight is for two wheels.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Platform Trucks - Hardwood from Wesco: Wesco Platform Truck
WES-172241
Platform Trucks - Hardwood from Wesco: Wesco Platform Truck WES-172241
Two platform styles: Steel bound and wood only Platform and caster sets sold separately Actual capacity of assembled truck is dependent upon caster capacity not the platform capacity Dried and varnished hardwood platforms Each platform is shipped complete with one, three cross-brace handle 32" high handle Note: Wheels are sold by the pair. Wheel weight is for two wheels.
  • Two platform styles: Steel bound and wood only
  • Platform and caster sets sold separately
  • Actual capacity of assembled truck is dependent upon caster capacity not the platform capacity
  • Dried and varnished hardwood platforms
  • Each platform is shipped complete with one, three cross-brace handle
  • 32" high handle


Note: Wheels are sold by the pair. Wheel weight is for two wheels.

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number WES-172241
Product Name Platform Trucks - Hardwood from Wesco: Wesco Platform Truck
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details