Optimal Handling Solutions Cabinets - Wall & Bench: WC Series - Wall Cabinets WC-3627

Description
WBC Series Cabinets - All welded 20 gauge cabinets keep small parts organized and out of the way - Can be mounted on a wall or bench - Doors are secured with a cylinder lock (2 keys included) Options: - Extra bins WBC-B Series Wall & Bench Bin Cabinets - These 20 gauge welded cabinets keep small parts organized and out of the way - Featuring 16 gauge louvered back panel - Cabinet can be mounted on a wall or bench - Doors are secured with a cylinder lock (2 keys included) Options: - Extra bins WC Series Cabinets - Extra heavy duty 18 gauge all welded steel cabinets - Can be mounted on a wall - Flush mount double doors with 2-point locking handle - Includes one adjustable shelf Options: - Extra shelves - Extra bins
Description
WBC Series Cabinets - All welded 20 gauge cabinets keep small parts organized and out of the way - Can be mounted on a wall or bench - Doors are secured with a cylinder lock (2 keys included) Options: - Extra bins WBC-B Series Wall & Bench Bin Cabinets - These 20 gauge welded cabinets keep small parts organized and out of the way - Featuring 16 gauge louvered back panel - Cabinet can be mounted on a wall or bench - Doors are secured with a cylinder lock (2 keys included) Options: - Extra bins WC Series Cabinets - Extra heavy duty 18 gauge all welded steel cabinets - Can be mounted on a wall - Flush mount double doors with 2-point locking handle - Includes one adjustable shelf Options: - Extra shelves - Extra bins

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cabinets - Wall & Bench: WC Series - Wall Cabinets
WC-3627
Cabinets - Wall & Bench: WC Series - Wall Cabinets WC-3627
WBC Series Cabinets - All welded 20 gauge cabinets keep small parts organized and out of the way - Can be mounted on a wall or bench - Doors are secured with a cylinder lock (2 keys included) Options: - Extra bins WBC-B Series Wall & Bench Bin Cabinets - These 20 gauge welded cabinets keep small parts organized and out of the way - Featuring 16 gauge louvered back panel - Cabinet can be mounted on a wall or bench - Doors are secured with a cylinder lock (2 keys included) Options: - Extra bins WC Series Cabinets - Extra heavy duty 18 gauge all welded steel cabinets - Can be mounted on a wall - Flush mount double doors with 2-point locking handle - Includes one adjustable shelf Options: - Extra shelves - Extra bins

WBC Series Cabinets
- All welded 20 gauge cabinets keep small parts organized and out of the way
- Can be mounted on a wall or bench
- Doors are secured with a cylinder lock (2 keys included)
Options:
- Extra bins
WBC-B Series Wall & Bench Bin Cabinets
- These 20 gauge welded cabinets keep small parts organized and out of the way
- Featuring 16 gauge louvered back panel
- Cabinet can be mounted on a wall or bench
- Doors are secured with a cylinder lock (2 keys included)
Options:

- Extra bins
WC Series Cabinets

- Extra heavy duty 18 gauge all welded steel cabinets
- Can be mounted on a wall
- Flush mount double doors with 2-point locking handle
- Includes one adjustable shelf
Options:

- Extra shelves
- Extra bins

Technical Specifications

  Optimal Handling Solutions
Product Category Cabinets and Casework
Product Number WC-3627
Product Name Cabinets - Wall & Bench: WC Series - Wall Cabinets
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
High-density storage - R5AHE-5817 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details