Optimal Handling Solutions Cabinets - Wall & Bench: WBC Wall & Bench Bin Cabinet WBC-2630-B

Description
WBC Series Cabinets - All welded 20 gauge cabinets keep small parts organized and out of the way - Can be mounted on a wall or bench - Doors are secured with a cylinder lock (2 keys included) Options: - Extra bins WBC-B Series Wall & Bench Bin Cabinets - These 20 gauge welded cabinets keep small parts organized and out of the way - Featuring 16 gauge louvered back panel - Cabinet can be mounted on a wall or bench - Doors are secured with a cylinder lock (2 keys included) Options: - Extra bins WC Series Cabinets - Extra heavy duty 18 gauge all welded steel cabinets - Can be mounted on a wall - Flush mount double doors with 2-point locking handle - Includes one adjustable shelf Options: - Extra shelves - Extra bins
Description
WBC Series Cabinets - All welded 20 gauge cabinets keep small parts organized and out of the way - Can be mounted on a wall or bench - Doors are secured with a cylinder lock (2 keys included) Options: - Extra bins WBC-B Series Wall & Bench Bin Cabinets - These 20 gauge welded cabinets keep small parts organized and out of the way - Featuring 16 gauge louvered back panel - Cabinet can be mounted on a wall or bench - Doors are secured with a cylinder lock (2 keys included) Options: - Extra bins WC Series Cabinets - Extra heavy duty 18 gauge all welded steel cabinets - Can be mounted on a wall - Flush mount double doors with 2-point locking handle - Includes one adjustable shelf Options: - Extra shelves - Extra bins

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cabinets - Wall & Bench: WBC Wall & Bench Bin Cabinet
WBC-2630-B
Cabinets - Wall & Bench: WBC Wall & Bench Bin Cabinet WBC-2630-B
WBC Series Cabinets - All welded 20 gauge cabinets keep small parts organized and out of the way - Can be mounted on a wall or bench - Doors are secured with a cylinder lock (2 keys included) Options: - Extra bins WBC-B Series Wall & Bench Bin Cabinets - These 20 gauge welded cabinets keep small parts organized and out of the way - Featuring 16 gauge louvered back panel - Cabinet can be mounted on a wall or bench - Doors are secured with a cylinder lock (2 keys included) Options: - Extra bins WC Series Cabinets - Extra heavy duty 18 gauge all welded steel cabinets - Can be mounted on a wall - Flush mount double doors with 2-point locking handle - Includes one adjustable shelf Options: - Extra shelves - Extra bins

WBC Series Cabinets
- All welded 20 gauge cabinets keep small parts organized and out of the way
- Can be mounted on a wall or bench
- Doors are secured with a cylinder lock (2 keys included)
Options:
- Extra bins
WBC-B Series Wall & Bench Bin Cabinets
- These 20 gauge welded cabinets keep small parts organized and out of the way
- Featuring 16 gauge louvered back panel
- Cabinet can be mounted on a wall or bench
- Doors are secured with a cylinder lock (2 keys included)
Options:

- Extra bins
WC Series Cabinets

- Extra heavy duty 18 gauge all welded steel cabinets
- Can be mounted on a wall
- Flush mount double doors with 2-point locking handle
- Includes one adjustable shelf
Options:

- Extra shelves
- Extra bins

Technical Specifications

  Optimal Handling Solutions
Product Category Cabinets and Casework
Product Number WBC-2630-B
Product Name Cabinets - Wall & Bench: WBC Wall & Bench Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Bags - 1340440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 7.68 inch (195 mm)
View Details