Optimal Handling Solutions Cart - Platform with Double & Triple Hardwood: Triple Decker VHPT/TD-3672

Description
Minimize lifting and bending with this cart/portable work bench. Ideal for shipping areas, offices, and plant use, these economical carts are perfect for many of your applications. Platform is constructed of 1" thick hardwood. Removable steel push handle. 6" x 2" mold-on-rubber casters, two rigid and two swivel. Countersunk holes allow for a smooth deck surface. Ships unassembled
Description
Minimize lifting and bending with this cart/portable work bench. Ideal for shipping areas, offices, and plant use, these economical carts are perfect for many of your applications. Platform is constructed of 1" thick hardwood. Removable steel push handle. 6" x 2" mold-on-rubber casters, two rigid and two swivel. Countersunk holes allow for a smooth deck surface. Ships unassembled

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cart - Platform with Double & Triple Hardwood: Triple Decker
VHPT/TD-3672
Cart - Platform with Double & Triple Hardwood: Triple Decker VHPT/TD-3672
Minimize lifting and bending with this cart/portable work bench. Ideal for shipping areas, offices, and plant use, these economical carts are perfect for many of your applications. Platform is constructed of 1" thick hardwood. Removable steel push handle. 6" x 2" mold-on-rubber casters, two rigid and two swivel. Countersunk holes allow for a smooth deck surface. Ships unassembled
  • Minimize lifting and bending with this cart/portable work bench.
  • Ideal for shipping areas, offices, and plant use, these economical carts are perfect for many of your applications.
  • Platform is constructed of 1" thick hardwood.
  • Removable steel push handle.
  • 6" x 2" mold-on-rubber casters, two rigid and two swivel.
  • Countersunk holes allow for a smooth deck surface.
  • Ships unassembled

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number VHPT/TD-3672
Product Name Cart - Platform with Double & Triple Hardwood: Triple Decker
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Dollies - 9097050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 441 lbs (200 kg)
Length 24 inch (600 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details