Optimal Handling Solutions Platform Truck - Hardwood: Hardwood Deck VHPT-PNU

Description
Hardwood Platform Trucks are the economical solution to your material handling needs. Constructed of 1" thick hardwood, these platform trucks have a maximum capacity of 1,600 lbs. Units roll smoothly on 6" x 2" mold-on-rubber casters, two rigid and two swivel. Casters and removable push handle are bolted on. Countersunk holes allow for a smooth deck surface. Handle designs may vary from photo. NOTE: Model VHPT-PNU is a caster kit for the VHPT series. Set includes (4) pneumatic casters. If this option is desired the cost is in addition to the price of the platform truck.
Description
Hardwood Platform Trucks are the economical solution to your material handling needs. Constructed of 1" thick hardwood, these platform trucks have a maximum capacity of 1,600 lbs. Units roll smoothly on 6" x 2" mold-on-rubber casters, two rigid and two swivel. Casters and removable push handle are bolted on. Countersunk holes allow for a smooth deck surface. Handle designs may vary from photo. NOTE: Model VHPT-PNU is a caster kit for the VHPT series. Set includes (4) pneumatic casters. If this option is desired the cost is in addition to the price of the platform truck.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Platform Truck - Hardwood: Hardwood Deck
VHPT-PNU
Platform Truck - Hardwood: Hardwood Deck VHPT-PNU
Hardwood Platform Trucks are the economical solution to your material handling needs. Constructed of 1" thick hardwood, these platform trucks have a maximum capacity of 1,600 lbs. Units roll smoothly on 6" x 2" mold-on-rubber casters, two rigid and two swivel. Casters and removable push handle are bolted on. Countersunk holes allow for a smooth deck surface. Handle designs may vary from photo. NOTE: Model VHPT-PNU is a caster kit for the VHPT series. Set includes (4) pneumatic casters. If this option is desired the cost is in addition to the price of the platform truck.
  • Hardwood Platform Trucks are the economical solution to your material handling needs.
  • Constructed of 1" thick hardwood, these platform trucks have a maximum capacity of 1,600 lbs.
  • Units roll smoothly on 6" x 2" mold-on-rubber casters, two rigid and two swivel.
  • Casters and removable push handle are bolted on.
  • Countersunk holes allow for a smooth deck surface.
  • Handle designs may vary from photo.

NOTE: Model VHPT-PNU is a caster kit for the VHPT series. Set includes (4) pneumatic casters. If this option is desired the cost is in addition to the price of the platform truck.

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number VHPT-PNU
Product Name Platform Truck - Hardwood: Hardwood Deck
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 2542633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 6000 lbs (2721 kg)
Length 16 inch (400 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details