Optimal Handling Solutions Cart - Platform with Double & Triple Hardwood: Double Decker VHPT/D-3672

Description
Minimize lifting and bending with this cart/portable work bench. Ideal for shipping areas, offices, and plant use, these economical carts are perfect for many of your applications. Platform is constructed of 1" thick hardwood. Removable steel push handle. 6" x 2" mold-on-rubber casters, two rigid and two swivel. Countersunk holes allow for a smooth deck surface. Ships unassembled
Description
Minimize lifting and bending with this cart/portable work bench. Ideal for shipping areas, offices, and plant use, these economical carts are perfect for many of your applications. Platform is constructed of 1" thick hardwood. Removable steel push handle. 6" x 2" mold-on-rubber casters, two rigid and two swivel. Countersunk holes allow for a smooth deck surface. Ships unassembled

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cart - Platform with Double & Triple Hardwood: Double Decker
VHPT/D-3672
Cart - Platform with Double & Triple Hardwood: Double Decker VHPT/D-3672
Minimize lifting and bending with this cart/portable work bench. Ideal for shipping areas, offices, and plant use, these economical carts are perfect for many of your applications. Platform is constructed of 1" thick hardwood. Removable steel push handle. 6" x 2" mold-on-rubber casters, two rigid and two swivel. Countersunk holes allow for a smooth deck surface. Ships unassembled
  • Minimize lifting and bending with this cart/portable work bench.
  • Ideal for shipping areas, offices, and plant use, these economical carts are perfect for many of your applications.
  • Platform is constructed of 1" thick hardwood.
  • Removable steel push handle.
  • 6" x 2" mold-on-rubber casters, two rigid and two swivel.
  • Countersunk holes allow for a smooth deck surface.
  • Ships unassembled

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number VHPT/D-3672
Product Name Cart - Platform with Double & Triple Hardwood: Double Decker
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Sack Trucks - 6211688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 617 lbs (280 kg)
Material Steel
View Details