Optimal Handling Solutions Platform Truck - Hardwood: Hardwood Deck VHPT-3060

Description
Hardwood Platform Trucks are the economical solution to your material handling needs. Constructed of 1" thick hardwood, these platform trucks have a maximum capacity of 1,600 lbs. Units roll smoothly on 6" x 2" mold-on-rubber casters, two rigid and two swivel. Casters and removable push handle are bolted on. Countersunk holes allow for a smooth deck surface. Handle designs may vary from photo. NOTE: Model VHPT-PNU is a caster kit for the VHPT series. Set includes (4) pneumatic casters. If this option is desired the cost is in addition to the price of the platform truck.
Description
Hardwood Platform Trucks are the economical solution to your material handling needs. Constructed of 1" thick hardwood, these platform trucks have a maximum capacity of 1,600 lbs. Units roll smoothly on 6" x 2" mold-on-rubber casters, two rigid and two swivel. Casters and removable push handle are bolted on. Countersunk holes allow for a smooth deck surface. Handle designs may vary from photo. NOTE: Model VHPT-PNU is a caster kit for the VHPT series. Set includes (4) pneumatic casters. If this option is desired the cost is in addition to the price of the platform truck.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Platform Truck - Hardwood: Hardwood Deck
VHPT-3060
Platform Truck - Hardwood: Hardwood Deck VHPT-3060
Hardwood Platform Trucks are the economical solution to your material handling needs. Constructed of 1" thick hardwood, these platform trucks have a maximum capacity of 1,600 lbs. Units roll smoothly on 6" x 2" mold-on-rubber casters, two rigid and two swivel. Casters and removable push handle are bolted on. Countersunk holes allow for a smooth deck surface. Handle designs may vary from photo. NOTE: Model VHPT-PNU is a caster kit for the VHPT series. Set includes (4) pneumatic casters. If this option is desired the cost is in addition to the price of the platform truck.
  • Hardwood Platform Trucks are the economical solution to your material handling needs.
  • Constructed of 1" thick hardwood, these platform trucks have a maximum capacity of 1,600 lbs.
  • Units roll smoothly on 6" x 2" mold-on-rubber casters, two rigid and two swivel.
  • Casters and removable push handle are bolted on.
  • Countersunk holes allow for a smooth deck surface.
  • Handle designs may vary from photo.

NOTE: Model VHPT-PNU is a caster kit for the VHPT series. Set includes (4) pneumatic casters. If this option is desired the cost is in addition to the price of the platform truck.

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number VHPT-3060
Product Name Platform Truck - Hardwood: Hardwood Deck
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details