Optimal Handling Solutions Pipe Safety Railing: Pipe Safety Railing Options VDKR-P107

Description
Protect people from uneven walkways and mezzanine drop off's These durable railings are made of schedule 40 pipe ( 1 5/8" O.D.) Handrails are 42" high with a 21" mid-rail Mounting options include socket sleeves, cast steel base, barricade base, or cast steel sockets for convenient handrail removal The cast steel sockets accept wood 2" x 4" or 2" x 6" when toe boards are required The cast steel base has two lag down holes for permanently mounting the railing There are two open cavities to allow for 2" x 4" or 2" x 6" toe boards Steel railing features powder coat safety yellow finish NOTE: Railing options work with both steel and aluminum railing.
Description
Protect people from uneven walkways and mezzanine drop off's These durable railings are made of schedule 40 pipe ( 1 5/8" O.D.) Handrails are 42" high with a 21" mid-rail Mounting options include socket sleeves, cast steel base, barricade base, or cast steel sockets for convenient handrail removal The cast steel sockets accept wood 2" x 4" or 2" x 6" when toe boards are required The cast steel base has two lag down holes for permanently mounting the railing There are two open cavities to allow for 2" x 4" or 2" x 6" toe boards Steel railing features powder coat safety yellow finish NOTE: Railing options work with both steel and aluminum railing.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Pipe Safety Railing: Pipe Safety Railing Options
VDKR-P107
Pipe Safety Railing: Pipe Safety Railing Options VDKR-P107
Protect people from uneven walkways and mezzanine drop off's These durable railings are made of schedule 40 pipe ( 1 5/8" O.D.) Handrails are 42" high with a 21" mid-rail Mounting options include socket sleeves, cast steel base, barricade base, or cast steel sockets for convenient handrail removal The cast steel sockets accept wood 2" x 4" or 2" x 6" when toe boards are required The cast steel base has two lag down holes for permanently mounting the railing There are two open cavities to allow for 2" x 4" or 2" x 6" toe boards Steel railing features powder coat safety yellow finish NOTE: Railing options work with both steel and aluminum railing.
  • Protect people from uneven walkways and mezzanine drop off's
  • These durable railings are made of schedule 40 pipe ( 1 5/8" O.D.)
  • Handrails are 42" high with a 21" mid-rail
  • Mounting options include socket sleeves, cast steel base, barricade base, or cast steel sockets for convenient handrail removal
  • The cast steel sockets accept wood 2" x 4" or 2" x 6" when toe boards are required
  • The cast steel base has two lag down holes for permanently mounting the railing
  • There are two open cavities to allow for 2" x 4" or 2" x 6" toe boards
  • Steel railing features powder coat safety yellow finish

NOTE: Railing options work with both steel and aluminum railing.

Technical Specifications

  Optimal Handling Solutions
Product Category Guardrails and Railings
Product Number VDKR-P107
Product Name Pipe Safety Railing: Pipe Safety Railing Options
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty Guardrails -  - Cogan USA, Inc.
Specs
Type Guardrail System; Warehouse Railing
Material Steel; Powder Coated
Standards OSHA
View Details
Standing Seam Metal Roof Fall Protection Guardrail -  - BlueWater Manufacturing, Inc.
Specs
Type Guardrail System
Standards OSHA
View Details
Quick-Ship Safety Hand Rail -  - MiTek Inc
Specs
Type Guardrail System; Handrail; Warehouse Railing
Material Steel
Standards IBC
View Details
Slip Resistant Handrails - Aluminum - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Type Guardrail System; Walkway Railing; Warehouse Railing
Material Aluminum
Standards ADA
View Details