Optimal Handling Solutions Cabinets - Non-Flammable Safety: 55 Gallon Drum - Two Doors VBV-2

Description
All welded double wall 18 guage inside construction, 14 gauge outside constuction with 1 1/2" insulating air space Each unit contains 2" leakproof sill to contain leaks Lockable flush mounted handle (gripper pad) with 2 keys included Adjustable leveling feet for various floor surfaces Galvanized steel shelves adjust on 2 1/2" centers Manual doors open to a full 180° Self-close doors shut, index and latch automatically as fusible link melts under fire conditions at 165° Meets OSHA and NFPA code 30 standards Powder coat yellow finish
Description
All welded double wall 18 guage inside construction, 14 gauge outside constuction with 1 1/2" insulating air space Each unit contains 2" leakproof sill to contain leaks Lockable flush mounted handle (gripper pad) with 2 keys included Adjustable leveling feet for various floor surfaces Galvanized steel shelves adjust on 2 1/2" centers Manual doors open to a full 180° Self-close doors shut, index and latch automatically as fusible link melts under fire conditions at 165° Meets OSHA and NFPA code 30 standards Powder coat yellow finish

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cabinets - Non-Flammable Safety: 55 Gallon Drum - Two Doors
VBV-2
Cabinets - Non-Flammable Safety: 55 Gallon Drum - Two Doors VBV-2
All welded double wall 18 guage inside construction, 14 gauge outside constuction with 1 1/2" insulating air space Each unit contains 2" leakproof sill to contain leaks Lockable flush mounted handle (gripper pad) with 2 keys included Adjustable leveling feet for various floor surfaces Galvanized steel shelves adjust on 2 1/2" centers Manual doors open to a full 180° Self-close doors shut, index and latch automatically as fusible link melts under fire conditions at 165° Meets OSHA and NFPA code 30 standards Powder coat yellow finish
  • All welded double wall 18 guage inside construction, 14 gauge outside constuction with 1 1/2" insulating air space
  • Each unit contains 2" leakproof sill to contain leaks
  • Lockable flush mounted handle (gripper pad) with 2 keys included
  • Adjustable leveling feet for various floor surfaces
  • Galvanized steel shelves adjust on 2 1/2" centers
  • Manual doors open to a full 180°
  • Self-close doors shut, index and latch automatically as fusible link melts under fire conditions at 165°
  • Meets OSHA and NFPA code 30 standards
  • Powder coat yellow finish

Technical Specifications

  Optimal Handling Solutions
Product Category Cabinets and Casework
Product Number VBV-2
Product Name Cabinets - Non-Flammable Safety: 55 Gallon Drum - Two Doors
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5KKG-5819 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details