Optimal Handling Solutions Cabinets - Bin Storage: Shelves VBSH-4818

Description
The Bin Storage Cabinets are designed for high density storage and organization of parts These cabinets offer easy accessibility to contents while maintaining cleanliness and security Available in three sizes: 60" wide, 48" wide and 36" wide, each with different configurations of bins and/or shelves Bins are made of a durable polyethylene with molded-in back hook for easy secure hanging Front edges are lowered for better visibility and easier part picking When not in use bins can be stacked on shelves, worktables, carts, or other flat surfaces Back / rear and door louvered panels for customized confirgurations Keyed Handle Lock is standard with models VSC-3501 and VSC-JC Padlock Handle comes standard with model VSC-SSC. Padlock is not included. Other Brands / Styles are available including Extra Heavy-Duty models - Call for photos and pricing.
Description
The Bin Storage Cabinets are designed for high density storage and organization of parts These cabinets offer easy accessibility to contents while maintaining cleanliness and security Available in three sizes: 60" wide, 48" wide and 36" wide, each with different configurations of bins and/or shelves Bins are made of a durable polyethylene with molded-in back hook for easy secure hanging Front edges are lowered for better visibility and easier part picking When not in use bins can be stacked on shelves, worktables, carts, or other flat surfaces Back / rear and door louvered panels for customized confirgurations Keyed Handle Lock is standard with models VSC-3501 and VSC-JC Padlock Handle comes standard with model VSC-SSC. Padlock is not included. Other Brands / Styles are available including Extra Heavy-Duty models - Call for photos and pricing.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cabinets - Bin Storage: Shelves
VBSH-4818
Cabinets - Bin Storage: Shelves VBSH-4818
The Bin Storage Cabinets are designed for high density storage and organization of parts These cabinets offer easy accessibility to contents while maintaining cleanliness and security Available in three sizes: 60" wide, 48" wide and 36" wide, each with different configurations of bins and/or shelves Bins are made of a durable polyethylene with molded-in back hook for easy secure hanging Front edges are lowered for better visibility and easier part picking When not in use bins can be stacked on shelves, worktables, carts, or other flat surfaces Back / rear and door louvered panels for customized confirgurations Keyed Handle Lock is standard with models VSC-3501 and VSC-JC Padlock Handle comes standard with model VSC-SSC. Padlock is not included. Other Brands / Styles are available including Extra Heavy-Duty models - Call for photos and pricing.
  • The Bin Storage Cabinets are designed for high density storage and organization of parts
  • These cabinets offer easy accessibility to contents while maintaining cleanliness and security
  • Available in three sizes: 60" wide, 48" wide and 36" wide, each with different configurations of bins and/or shelves
  • Bins are made of a durable polyethylene with molded-in back hook for easy secure hanging
  • Front edges are lowered for better visibility and easier part picking
  • When not in use bins can be stacked on shelves, worktables, carts, or other flat surfaces
  • Back / rear and door louvered panels for customized confirgurations


Keyed Handle Lock is standard with models VSC-3501 and VSC-JC
Padlock Handle comes standard with model VSC-SSC. Padlock is not included.
Other Brands / Styles are available including Extra Heavy-Duty models - Call for photos and pricing.

Technical Specifications

  Optimal Handling Solutions
Product Category Cabinets and Casework
Product Number VBSH-4818
Product Name Cabinets - Bin Storage: Shelves
Unlock Full Specs
to access all available technical data

Similar Products

Vented Base Cabinet -  - AirClean Systems
AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 217958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polyethylene, Polyester, Polypropylene
Height 14.57 inch (370 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details