Optimal Handling Solutions Lifter Jibs VAN-J-DC

Description
Lift items from the ground to van floor height, then rotate to cargo area Hand crank winch is standard, battery powered is optional Battery powered winch includes 36" long leads - battery is not included Van floor to raised hook height is 38" Double-pivot arm for use in tight spaces Overall height is 47" Mounting plate measures 8" x 8" Steel construction Painted finish
Description
Lift items from the ground to van floor height, then rotate to cargo area Hand crank winch is standard, battery powered is optional Battery powered winch includes 36" long leads - battery is not included Van floor to raised hook height is 38" Double-pivot arm for use in tight spaces Overall height is 47" Mounting plate measures 8" x 8" Steel construction Painted finish

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Lifter Jibs
VAN-J-DC
Lifter Jibs VAN-J-DC
Lift items from the ground to van floor height, then rotate to cargo area Hand crank winch is standard, battery powered is optional Battery powered winch includes 36" long leads - battery is not included Van floor to raised hook height is 38" Double-pivot arm for use in tight spaces Overall height is 47" Mounting plate measures 8" x 8" Steel construction Painted finish
  • Lift items from the ground to van floor height, then rotate to cargo area
  • Hand crank winch is standard, battery powered is optional
  • Battery powered winch includes 36" long leads - battery is not included
  • Van floor to raised hook height is 38"
  • Double-pivot arm for use in tight spaces
  • Overall height is 47"
  • Mounting plate measures 8" x 8"
  • Steel construction
  • Painted finish

Technical Specifications

  Optimal Handling Solutions
Product Category Industrial Cranes
Product Number VAN-J-DC
Product Name Lifter Jibs
Unlock Full Specs
to access all available technical data

Similar Products

Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.4 - 6015PGRM23 - Certex UK
Specs
Type Gantry Crane
Capacity 0.4409 tons (0.4000 metric tons)
View Details
Cranes -  - J.D. Neuhaus
J.D. Neuhaus
Specs
Features Pendant; Motorized Motion
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Jib Crane - Floor Mount; Bridge / Overhead Crane; Traveling, Suspension, Slewing
View Details
Forklift Cranes -  - Wallace Cranes
Wallace Cranes
Specs
Features Tilting Boom or Jib
Type Bench / Cart Mount; Boom Crane
Capacity 1.5 to 3 tons (1.36 to 2.72 metric tons)
View Details