Optimal Handling Solutions Cart -Stainless Steel Utility: 5" Caster Models TU-SS-1925-3-C5

Description
All utility tables and carts are constructed of 16 gauge, type 304, # 4 stainless steel Units have a choice of floor pads or 5" x 1 1/4" polyurethane casters and come with 2 or 3 shelves Shelves include side & backstops to provent items from rolling off
Description
All utility tables and carts are constructed of 16 gauge, type 304, # 4 stainless steel Units have a choice of floor pads or 5" x 1 1/4" polyurethane casters and come with 2 or 3 shelves Shelves include side & backstops to provent items from rolling off

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cart -Stainless Steel Utility: 5" Caster Models
TU-SS-1925-3-C5
Cart -Stainless Steel Utility: 5" Caster Models TU-SS-1925-3-C5
All utility tables and carts are constructed of 16 gauge, type 304, # 4 stainless steel Units have a choice of floor pads or 5" x 1 1/4" polyurethane casters and come with 2 or 3 shelves Shelves include side & backstops to provent items from rolling off
  • All utility tables and carts are constructed of 16 gauge, type 304, # 4 stainless steel
  • Units have a choice of floor pads or 5" x 1 1/4" polyurethane casters and come with 2 or 3 shelves
  • Shelves include side & backstops to provent items from rolling off

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number TU-SS-1925-3-C5
Product Name Cart -Stainless Steel Utility: 5" Caster Models
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Trolleys - 6693771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 441 lbs (200 kg)
Material Aluminum
Length 34 inch (866 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details