Optimal Handling Solutions Tilters - Hydraulic: TT Series- 24" Wide-45 Degree Tilt TT10-2436

Description
45 degree tilt angle standard on all units Optional tilt angles to 75 degrees or 90 degrees available 8" standard front retaining lip, optional lips available to 24" Safety velocity fuse is standard Choice of hand or foot operated controls Self-lubricating bronze bushings on all wear points Options: (Call for Pricing) -Oversize platforms -Increased tilt angle -Larger retaining lip -Mounted on carousel -3 phase power packs
Description
45 degree tilt angle standard on all units Optional tilt angles to 75 degrees or 90 degrees available 8" standard front retaining lip, optional lips available to 24" Safety velocity fuse is standard Choice of hand or foot operated controls Self-lubricating bronze bushings on all wear points Options: (Call for Pricing) -Oversize platforms -Increased tilt angle -Larger retaining lip -Mounted on carousel -3 phase power packs

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Tilters - Hydraulic: TT Series- 24" Wide-45 Degree Tilt
TT10-2436
Tilters - Hydraulic: TT Series- 24" Wide-45 Degree Tilt TT10-2436
45 degree tilt angle standard on all units Optional tilt angles to 75 degrees or 90 degrees available 8" standard front retaining lip, optional lips available to 24" Safety velocity fuse is standard Choice of hand or foot operated controls Self-lubricating bronze bushings on all wear points Options: (Call for Pricing) -Oversize platforms -Increased tilt angle -Larger retaining lip -Mounted on carousel -3 phase power packs
  • 45 degree tilt angle standard on all units
  • Optional tilt angles to 75 degrees or 90 degrees available
  • 8" standard front retaining lip, optional lips available to 24"
  • Safety velocity fuse is standard
  • Choice of hand or foot operated controls
  • Self-lubricating bronze bushings on all wear points

Options: (Call for Pricing)
-Oversize platforms
-Increased tilt angle
-Larger retaining lip
-Mounted on carousel
-3 phase power packs

Technical Specifications

  Optimal Handling Solutions
Product Category Tilt Tables
Product Number TT10-2436
Product Name Tilters - Hydraulic: TT Series- 24" Wide-45 Degree Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Platform, Two-Axis, 65 x 65 mm Platform, 8-32 & 1/4-20 - 9063-PY - Newport MKS
Specs
Load Capacity 11.24 lbs (5.1 kg)
Width / Diameter 0.2133 ft (0.6500 dm)
Length 0.2133 ft (0.6500 dm)
View Details
Lift & Tilt Combination Table - PT-20483-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 2000 lbs (907 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Mid-load Pan-tilt Head HP-XH25 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 22.05 to 44.1 lbs (10 to 20 kg)
View Details
Pneumatic Lift and Tilt Tables -  - Superlift Material Handling Inc.
Superlift Material Handling Inc.
Specs
Power Air
Load Capacity 2000 to 4000 lbs (907 to 1814 kg)
View Details