Optimal Handling Solutions Hand Truck - Tote-All & Pan TPH-24

Description
Tote - All Hand Truck - Multi-purpose hand truck is well suited as a four wheel cart or two wheel hand truck - - Dimensions: 24" W x 16" D x 28" H. 42" to top of angled tubular handle - Casters: 2, 8" x 1 3/4" semi-pneumatic rubber tires & 2, 3" x 1 1/4" hard rubber swivel casters - Capacity: 375 lbs. - Weight: 52 lbs. Tote Pan Hand Truck - Sits level on 4 wheels - Easily maneuvered like a 2 wheeled hand truck or pushed as a cart on four wheels - Gusseted shelves have open front for easy loading and unloading - Dimensions: Trays are 24" W x 12" D with 2" sides and back. 12" spacing between shelves. - Casters: 2, 8" x 1 3/4" semi-pneumatic rubber tires & 2, 3" x 1 1/4" hard rubber swivel casters - Capacity: 375 lbs. - Weight: 55 lbs.
Description
Tote - All Hand Truck - Multi-purpose hand truck is well suited as a four wheel cart or two wheel hand truck - - Dimensions: 24" W x 16" D x 28" H. 42" to top of angled tubular handle - Casters: 2, 8" x 1 3/4" semi-pneumatic rubber tires & 2, 3" x 1 1/4" hard rubber swivel casters - Capacity: 375 lbs. - Weight: 52 lbs. Tote Pan Hand Truck - Sits level on 4 wheels - Easily maneuvered like a 2 wheeled hand truck or pushed as a cart on four wheels - Gusseted shelves have open front for easy loading and unloading - Dimensions: Trays are 24" W x 12" D with 2" sides and back. 12" spacing between shelves. - Casters: 2, 8" x 1 3/4" semi-pneumatic rubber tires & 2, 3" x 1 1/4" hard rubber swivel casters - Capacity: 375 lbs. - Weight: 55 lbs.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Hand Truck - Tote-All & Pan
TPH-24
Hand Truck - Tote-All & Pan TPH-24
Tote - All Hand Truck - Multi-purpose hand truck is well suited as a four wheel cart or two wheel hand truck - - Dimensions: 24" W x 16" D x 28" H. 42" to top of angled tubular handle - Casters: 2, 8" x 1 3/4" semi-pneumatic rubber tires & 2, 3" x 1 1/4" hard rubber swivel casters - Capacity: 375 lbs. - Weight: 52 lbs. Tote Pan Hand Truck - Sits level on 4 wheels - Easily maneuvered like a 2 wheeled hand truck or pushed as a cart on four wheels - Gusseted shelves have open front for easy loading and unloading - Dimensions: Trays are 24" W x 12" D with 2" sides and back. 12" spacing between shelves. - Casters: 2, 8" x 1 3/4" semi-pneumatic rubber tires & 2, 3" x 1 1/4" hard rubber swivel casters - Capacity: 375 lbs. - Weight: 55 lbs.

Tote - All Hand Truck

- Multi-purpose hand truck is well suited as a four wheel cart or two wheel hand truck -
- Dimensions: 24" W x 16" D x 28" H. 42" to top of angled tubular handle
- Casters: 2, 8" x 1 3/4" semi-pneumatic rubber tires & 2, 3" x 1 1/4" hard rubber swivel casters
- Capacity: 375 lbs.
- Weight: 52 lbs.
Tote Pan Hand Truck

- Sits level on 4 wheels
- Easily maneuvered like a 2 wheeled hand truck or pushed as a cart on four wheels
- Gusseted shelves have open front for easy loading and unloading
- Dimensions: Trays are 24" W x 12" D with 2" sides and back. 12" spacing between shelves.
- Casters: 2, 8" x 1 3/4" semi-pneumatic rubber tires & 2, 3" x 1 1/4" hard rubber swivel casters
- Capacity: 375 lbs.
- Weight: 55 lbs.

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number TPH-24
Product Name Hand Truck - Tote-All & Pan
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Platform Trolleys - 252034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 662 lbs (300 kg)
Material Steel
Length 36 inch (907 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details