Optimal Handling Solutions Hand Truck - Tote-All & Pan TA-24

Description
Tote - All Hand Truck - Multi-purpose hand truck is well suited as a four wheel cart or two wheel hand truck - - Dimensions: 24" W x 16" D x 28" H. 42" to top of angled tubular handle - Casters: 2, 8" x 1 3/4" semi-pneumatic rubber tires & 2, 3" x 1 1/4" hard rubber swivel casters - Capacity: 375 lbs. - Weight: 52 lbs. Tote Pan Hand Truck - Sits level on 4 wheels - Easily maneuvered like a 2 wheeled hand truck or pushed as a cart on four wheels - Gusseted shelves have open front for easy loading and unloading - Dimensions: Trays are 24" W x 12" D with 2" sides and back. 12" spacing between shelves. - Casters: 2, 8" x 1 3/4" semi-pneumatic rubber tires & 2, 3" x 1 1/4" hard rubber swivel casters - Capacity: 375 lbs. - Weight: 55 lbs.
Description
Tote - All Hand Truck - Multi-purpose hand truck is well suited as a four wheel cart or two wheel hand truck - - Dimensions: 24" W x 16" D x 28" H. 42" to top of angled tubular handle - Casters: 2, 8" x 1 3/4" semi-pneumatic rubber tires & 2, 3" x 1 1/4" hard rubber swivel casters - Capacity: 375 lbs. - Weight: 52 lbs. Tote Pan Hand Truck - Sits level on 4 wheels - Easily maneuvered like a 2 wheeled hand truck or pushed as a cart on four wheels - Gusseted shelves have open front for easy loading and unloading - Dimensions: Trays are 24" W x 12" D with 2" sides and back. 12" spacing between shelves. - Casters: 2, 8" x 1 3/4" semi-pneumatic rubber tires & 2, 3" x 1 1/4" hard rubber swivel casters - Capacity: 375 lbs. - Weight: 55 lbs.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Hand Truck - Tote-All & Pan
TA-24
Hand Truck - Tote-All & Pan TA-24
Tote - All Hand Truck - Multi-purpose hand truck is well suited as a four wheel cart or two wheel hand truck - - Dimensions: 24" W x 16" D x 28" H. 42" to top of angled tubular handle - Casters: 2, 8" x 1 3/4" semi-pneumatic rubber tires & 2, 3" x 1 1/4" hard rubber swivel casters - Capacity: 375 lbs. - Weight: 52 lbs. Tote Pan Hand Truck - Sits level on 4 wheels - Easily maneuvered like a 2 wheeled hand truck or pushed as a cart on four wheels - Gusseted shelves have open front for easy loading and unloading - Dimensions: Trays are 24" W x 12" D with 2" sides and back. 12" spacing between shelves. - Casters: 2, 8" x 1 3/4" semi-pneumatic rubber tires & 2, 3" x 1 1/4" hard rubber swivel casters - Capacity: 375 lbs. - Weight: 55 lbs.

Tote - All Hand Truck

- Multi-purpose hand truck is well suited as a four wheel cart or two wheel hand truck -
- Dimensions: 24" W x 16" D x 28" H. 42" to top of angled tubular handle
- Casters: 2, 8" x 1 3/4" semi-pneumatic rubber tires & 2, 3" x 1 1/4" hard rubber swivel casters
- Capacity: 375 lbs.
- Weight: 52 lbs.
Tote Pan Hand Truck

- Sits level on 4 wheels
- Easily maneuvered like a 2 wheeled hand truck or pushed as a cart on four wheels
- Gusseted shelves have open front for easy loading and unloading
- Dimensions: Trays are 24" W x 12" D with 2" sides and back. 12" spacing between shelves.
- Casters: 2, 8" x 1 3/4" semi-pneumatic rubber tires & 2, 3" x 1 1/4" hard rubber swivel casters
- Capacity: 375 lbs.
- Weight: 55 lbs.

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number TA-24
Product Name Hand Truck - Tote-All & Pan
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 3889991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Material Metal
Length 36 inch (910 mm)
View Details