Optimal Handling Solutions Wheel Chocks - Steel SWC-22

Description
Textured treadplate to provide maximum traction Open face radius allows chock to be used with any size tire Chain included Formed chock utilizes a saw tooth bottom for traction Features grip slot for easy pick up and positioning Slope design contours to wheel truck Rugged all welded construction Works in mud, sand or concrete
Description
Textured treadplate to provide maximum traction Open face radius allows chock to be used with any size tire Chain included Formed chock utilizes a saw tooth bottom for traction Features grip slot for easy pick up and positioning Slope design contours to wheel truck Rugged all welded construction Works in mud, sand or concrete

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Wheel Chocks - Steel
SWC-22
Wheel Chocks - Steel SWC-22
Textured treadplate to provide maximum traction Open face radius allows chock to be used with any size tire Chain included Formed chock utilizes a saw tooth bottom for traction Features grip slot for easy pick up and positioning Slope design contours to wheel truck Rugged all welded construction Works in mud, sand or concrete
  • Textured treadplate to provide maximum traction
  • Open face radius allows chock to be used with any size tire
  • Chain included
  • Formed chock utilizes a saw tooth bottom for traction
  • Features grip slot for easy pick up and positioning
  • Slope design contours to wheel truck
  • Rugged all welded construction
  • Works in mud, sand or concrete

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number SWC-22
Product Name Wheel Chocks - Steel
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-315 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 20000 lbs (9070 kg)
View Details
 - 3250927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
Steel Face Loading Dock Bumpers - B4506 Series - 4.5" Thickness - B4536-11-SF - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 11 inch (279 mm)
View Details
VESTIL Edge-O-Dock Levelers - VES801 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Leveler
Weight Capacity 20000 lbs (9070 kg)
Length 324 inch (8230 mm)
View Details