Optimal Handling Solutions Wheel Chocks - Steel Rail SRC/SRC

Description
Rail Chocks fit most standard size rails Double sided flanges keep chocks on track Hardened steel spurs, located on the bottom side of the chock, are used to maximize a positive grip Handle projection 36" on flag chocks, 10" on non-flag chocks Handle height is 14" The adjustable support legs are used to balance the Flag Rail Chocks The aluminum "Chock Your Wheels" sign is visible from both sides Chain length is 30" on combo units Steel construction
Description
Rail Chocks fit most standard size rails Double sided flanges keep chocks on track Hardened steel spurs, located on the bottom side of the chock, are used to maximize a positive grip Handle projection 36" on flag chocks, 10" on non-flag chocks Handle height is 14" The adjustable support legs are used to balance the Flag Rail Chocks The aluminum "Chock Your Wheels" sign is visible from both sides Chain length is 30" on combo units Steel construction

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Wheel Chocks - Steel Rail
SRC/SRC
Wheel Chocks - Steel Rail SRC/SRC
Rail Chocks fit most standard size rails Double sided flanges keep chocks on track Hardened steel spurs, located on the bottom side of the chock, are used to maximize a positive grip Handle projection 36" on flag chocks, 10" on non-flag chocks Handle height is 14" The adjustable support legs are used to balance the Flag Rail Chocks The aluminum "Chock Your Wheels" sign is visible from both sides Chain length is 30" on combo units Steel construction
  • Rail Chocks fit most standard size rails
  • Double sided flanges keep chocks on track
  • Hardened steel spurs, located on the bottom side of the chock, are used to maximize a positive grip
  • Handle projection 36" on flag chocks, 10" on non-flag chocks
  • Handle height is 14"
  • The adjustable support legs are used to balance the Flag Rail Chocks
  • The aluminum "Chock Your Wheels" sign is visible from both sides
  • Chain length is 30" on combo units
  • Steel construction

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number SRC/SRC
Product Name Wheel Chocks - Steel Rail
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 3450 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
 - 3250898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 197 inch (5000 mm)
View Details
Extra-Thick Loading Dock Bumpers - 12" Thick Extra-Thick Loading Dock Bumpers - B1210-24 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 24 inch (610 mm)
View Details
VESTIL Edge-O-Dock Levelers - VES804 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Leveler
Weight Capacity 25000 lbs (11338 kg)
Length 324 inch (8230 mm)
View Details