Optimal Handling Solutions Wheel Chocks - Steel Rail SRC-1

Description
Rail Chocks fit most standard size rails Double sided flanges keep chocks on track Hardened steel spurs, located on the bottom side of the chock, are used to maximize a positive grip Handle projection 36" on flag chocks, 10" on non-flag chocks Handle height is 14" The adjustable support legs are used to balance the Flag Rail Chocks The aluminum "Chock Your Wheels" sign is visible from both sides Chain length is 30" on combo units Steel construction
Description
Rail Chocks fit most standard size rails Double sided flanges keep chocks on track Hardened steel spurs, located on the bottom side of the chock, are used to maximize a positive grip Handle projection 36" on flag chocks, 10" on non-flag chocks Handle height is 14" The adjustable support legs are used to balance the Flag Rail Chocks The aluminum "Chock Your Wheels" sign is visible from both sides Chain length is 30" on combo units Steel construction

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Wheel Chocks - Steel Rail
SRC-1
Wheel Chocks - Steel Rail SRC-1
Rail Chocks fit most standard size rails Double sided flanges keep chocks on track Hardened steel spurs, located on the bottom side of the chock, are used to maximize a positive grip Handle projection 36" on flag chocks, 10" on non-flag chocks Handle height is 14" The adjustable support legs are used to balance the Flag Rail Chocks The aluminum "Chock Your Wheels" sign is visible from both sides Chain length is 30" on combo units Steel construction
  • Rail Chocks fit most standard size rails
  • Double sided flanges keep chocks on track
  • Hardened steel spurs, located on the bottom side of the chock, are used to maximize a positive grip
  • Handle projection 36" on flag chocks, 10" on non-flag chocks
  • Handle height is 14"
  • The adjustable support legs are used to balance the Flag Rail Chocks
  • The aluminum "Chock Your Wheels" sign is visible from both sides
  • Chain length is 30" on combo units
  • Steel construction

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number SRC-1
Product Name Wheel Chocks - Steel Rail
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-223 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 30000 lbs (13605 kg)
View Details
 - 3250882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
Wheel Chock - WCS1 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Steel
View Details
Extra-Length Loading Dock Bumpers - 4.5" Thick Extra-Length Loading Dock Bumpers - B4506-87 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 87 inch (2210 mm)
View Details