Optimal Handling Solutions Stockpicker Trucks: Steel Construction SPS2-2236

Description
Combine the mobility of a cart with the versatility of a step ladder with our Stockpicker Trucks. Designed to minimize any risk of injuries that can occur when attempting to stock or unstock shelves from a ladder while pushing a cart. Convenient spring loaded step ladder holds the cart securely in place while a person is standing on the ladder. Crutch tip ladder prevents the cart from moving while stocking. Springs then return the ladder to the raised position once personnel exit the step. All shelves have a 2" lip turned up to prevent items from falling. Standard casters are 4" x 2" mold-on-rubber, two rigid and two swivel with wheel brakes. Steel units are powder coated blue. Ladders on the aluminum units are also powder coated blue. Casters and ladders are not attached for shipping purposes.
Description
Combine the mobility of a cart with the versatility of a step ladder with our Stockpicker Trucks. Designed to minimize any risk of injuries that can occur when attempting to stock or unstock shelves from a ladder while pushing a cart. Convenient spring loaded step ladder holds the cart securely in place while a person is standing on the ladder. Crutch tip ladder prevents the cart from moving while stocking. Springs then return the ladder to the raised position once personnel exit the step. All shelves have a 2" lip turned up to prevent items from falling. Standard casters are 4" x 2" mold-on-rubber, two rigid and two swivel with wheel brakes. Steel units are powder coated blue. Ladders on the aluminum units are also powder coated blue. Casters and ladders are not attached for shipping purposes.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Stockpicker Trucks: Steel Construction
SPS2-2236
Stockpicker Trucks: Steel Construction SPS2-2236
Combine the mobility of a cart with the versatility of a step ladder with our Stockpicker Trucks. Designed to minimize any risk of injuries that can occur when attempting to stock or unstock shelves from a ladder while pushing a cart. Convenient spring loaded step ladder holds the cart securely in place while a person is standing on the ladder. Crutch tip ladder prevents the cart from moving while stocking. Springs then return the ladder to the raised position once personnel exit the step. All shelves have a 2" lip turned up to prevent items from falling. Standard casters are 4" x 2" mold-on-rubber, two rigid and two swivel with wheel brakes. Steel units are powder coated blue. Ladders on the aluminum units are also powder coated blue. Casters and ladders are not attached for shipping purposes.
  • Combine the mobility of a cart with the versatility of a step ladder with our Stockpicker Trucks.
  • Designed to minimize any risk of injuries that can occur when attempting to stock or unstock shelves from a ladder while pushing a cart.
  • Convenient spring loaded step ladder holds the cart securely in place while a person is standing on the ladder.
  • Crutch tip ladder prevents the cart from moving while stocking.
  • Springs then return the ladder to the raised position once personnel exit the step.
  • All shelves have a 2" lip turned up to prevent items from falling.
  • Standard casters are 4" x 2" mold-on-rubber, two rigid and two swivel with wheel brakes.
  • Steel units are powder coated blue.
  • Ladders on the aluminum units are also powder coated blue.
  • Casters and ladders are not attached for shipping purposes.

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number SPS2-2236
Product Name Stockpicker Trucks: Steel Construction
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 6693702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 220 lbs (100 kg)
Length 24 inch (600 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details