Optimal Handling Solutions Hand Truck - "P" Handle: Steel "P" Handle Hand Trucks SPHT-600S-IND

Description
The "P" style hand trucks are ideal for transporting heavy and awkward loads. These trucks work well for the user that needs to free up one hand. The "P" shaped handle makes the truck easy to steer and maneuver Note: Models SPHT-500S-HD-HR, SPHT-500S-HD and SPHT-500-SS-HR ship freight only. Note: On Stainless Steel units the axle and wheel hub are not stainless steel.
Description
The "P" style hand trucks are ideal for transporting heavy and awkward loads. These trucks work well for the user that needs to free up one hand. The "P" shaped handle makes the truck easy to steer and maneuver Note: Models SPHT-500S-HD-HR, SPHT-500S-HD and SPHT-500-SS-HR ship freight only. Note: On Stainless Steel units the axle and wheel hub are not stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Hand Truck - "P" Handle: Steel "P" Handle Hand Trucks
SPHT-600S-IND
Hand Truck - "P" Handle: Steel "P" Handle Hand Trucks SPHT-600S-IND
The "P" style hand trucks are ideal for transporting heavy and awkward loads. These trucks work well for the user that needs to free up one hand. The "P" shaped handle makes the truck easy to steer and maneuver Note: Models SPHT-500S-HD-HR, SPHT-500S-HD and SPHT-500-SS-HR ship freight only. Note: On Stainless Steel units the axle and wheel hub are not stainless steel.
  • The "P" style hand trucks are ideal for transporting heavy and awkward loads.
  • These trucks work well for the user that needs to free up one hand.
  • The "P" shaped handle makes the truck easy to steer and maneuver

Note: Models SPHT-500S-HD-HR, SPHT-500S-HD and SPHT-500-SS-HR ship freight only.
Note: On Stainless Steel units the axle and wheel hub are not stainless steel.

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number SPHT-600S-IND
Product Name Hand Truck - "P" Handle: Steel "P" Handle Hand Trucks
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details