Optimal Handling Solutions Self-Closing Steel Gates SPG-40-G

Description
Customize your safety railings with Self-Closing Steel Gates. Gates can be mounted from the left or right with the included mounting hardware Mount to horizontal rails that measure up to 2" in diameter and are spaced 10" to 21" apart center to center Choose from galvanized or yellow powder coat finish Meets OSHA 1910.23a requirements Railing and base not included
Description
Customize your safety railings with Self-Closing Steel Gates. Gates can be mounted from the left or right with the included mounting hardware Mount to horizontal rails that measure up to 2" in diameter and are spaced 10" to 21" apart center to center Choose from galvanized or yellow powder coat finish Meets OSHA 1910.23a requirements Railing and base not included

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Self-Closing Steel Gates
SPG-40-G
Self-Closing Steel Gates SPG-40-G
Customize your safety railings with Self-Closing Steel Gates. Gates can be mounted from the left or right with the included mounting hardware Mount to horizontal rails that measure up to 2" in diameter and are spaced 10" to 21" apart center to center Choose from galvanized or yellow powder coat finish Meets OSHA 1910.23a requirements Railing and base not included
  • Customize your safety railings with Self-Closing Steel Gates.
  • Gates can be mounted from the left or right with the included mounting hardware
  • Mount to horizontal rails that measure up to 2" in diameter and are spaced 10" to 21" apart center to center
  • Choose from galvanized or yellow powder coat finish
  • Meets OSHA 1910.23a requirements
  • Railing and base not included

Technical Specifications

  Optimal Handling Solutions
Product Category Entry Gates
Product Number SPG-40-G
Product Name Self-Closing Steel Gates
Unlock Full Specs
to access all available technical data

Similar Products

DOUBLE FOLDING SECURITY GATES - DG257* - Wholesale Gate Company
Specs
Material Carbon Steel
Features Adjustable Width / Folding
Height 7 ft (21.34 dm)
View Details
COMPOSOLITE® Trash Gate -  - Strongwell Corporation
Strongwell Corporation
Specs
Type Other; Trash Gate
View Details
DOUBLE FOLDING SECURITY GATES - DG253* - Wholesale Gate Company
Specs
Material Carbon Steel
Features Adjustable Width / Folding
Height 7.5 ft (22.86 dm)
View Details
SAFEDECK® Trash Gate -  - Strongwell Corporation
Strongwell Corporation
Specs
Type Other; Trash Gate
View Details