Optimal Handling Solutions Bollard - Spring Loaded Steel SPBOL-42

Description
Designed to serve as a visual and audible warning to personnel. Unique spring-loaded design will bend and not snap like less durable bollards. Prevents damage to bollard and equipment. Promotes long life. Order bollard with or without light / siren option. Light / siren option includes sensitive switches that will activate a strobe light and warning siren when bollard is touched. Operates on (2) 9 volt batteries (not included) Simply slides into open top of bollard. Bollard is manufactured from steel and is painted yellow powder coat. Bollards measure 42" high with a 2 1/2" outside diameter
Description
Designed to serve as a visual and audible warning to personnel. Unique spring-loaded design will bend and not snap like less durable bollards. Prevents damage to bollard and equipment. Promotes long life. Order bollard with or without light / siren option. Light / siren option includes sensitive switches that will activate a strobe light and warning siren when bollard is touched. Operates on (2) 9 volt batteries (not included) Simply slides into open top of bollard. Bollard is manufactured from steel and is painted yellow powder coat. Bollards measure 42" high with a 2 1/2" outside diameter

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bollard - Spring Loaded Steel
SPBOL-42
Bollard - Spring Loaded Steel SPBOL-42
Designed to serve as a visual and audible warning to personnel. Unique spring-loaded design will bend and not snap like less durable bollards. Prevents damage to bollard and equipment. Promotes long life. Order bollard with or without light / siren option. Light / siren option includes sensitive switches that will activate a strobe light and warning siren when bollard is touched. Operates on (2) 9 volt batteries (not included) Simply slides into open top of bollard. Bollard is manufactured from steel and is painted yellow powder coat. Bollards measure 42" high with a 2 1/2" outside diameter
  • Designed to serve as a visual and audible warning to personnel.
  • Unique spring-loaded design will bend and not snap like less durable bollards.
  • Prevents damage to bollard and equipment.
  • Promotes long life.
  • Order bollard with or without light / siren option.
  • Light / siren option includes sensitive switches that will activate a strobe light and warning siren when bollard is touched.
  • Operates on (2) 9 volt batteries (not included)
  • Simply slides into open top of bollard.
  • Bollard is manufactured from steel and is painted yellow powder coat.
  • Bollards measure 42" high with a 2 1/2" outside diameter

Technical Specifications

  Optimal Handling Solutions
Product Category Bollards
Product Number SPBOL-42
Product Name Bollard - Spring Loaded Steel
Unlock Full Specs
to access all available technical data

Similar Products

Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details
Internal Locking Security Bollard - IBR12040 - Calpipe Industries, Inc.
Specs
Height 48 inch (1219 mm)
Diameter / Width 12 inch (305 mm)
Type Security
View Details
Bollard Cover® 11
American Floor Products Co., Inc.
Specs
Height 60 inch (1524 mm)
Diameter / Width 11 inch (279 mm)
Features PlasticCover
View Details