Optimal Handling Solutions Lift & Tilt - Hydraulic: SLT Series - 48" x 48" Platforms- 40 Degree Tilt SLT42-40

Description
Capacity: -1,000/2,000/4,000 lbs, Safety: -Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt Angle: 0-30/45 degrees Travel: -24", 36", 42" Power Supplies: -A/C 110/1/60 volt (standard) -A/C 460/575/3/60 volt (optional) -Foot Operated (standard) Hand Operated (Optional) Options: -Oversize Platforms -Stainless Steel -Bellow safety skirting
Description
Capacity: -1,000/2,000/4,000 lbs, Safety: -Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt Angle: 0-30/45 degrees Travel: -24", 36", 42" Power Supplies: -A/C 110/1/60 volt (standard) -A/C 460/575/3/60 volt (optional) -Foot Operated (standard) Hand Operated (Optional) Options: -Oversize Platforms -Stainless Steel -Bellow safety skirting

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Lift & Tilt - Hydraulic: SLT Series - 48" x 48" Platforms- 40 Degree Tilt
SLT42-40
Lift & Tilt - Hydraulic: SLT Series - 48" x 48" Platforms- 40 Degree Tilt SLT42-40
Capacity: -1,000/2,000/4,000 lbs, Safety: -Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt Angle: 0-30/45 degrees Travel: -24", 36", 42" Power Supplies: -A/C 110/1/60 volt (standard) -A/C 460/575/3/60 volt (optional) -Foot Operated (standard) Hand Operated (Optional) Options: -Oversize Platforms -Stainless Steel -Bellow safety skirting

Capacity:
-1,000/2,000/4,000 lbs,
Safety:
-Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure
Tilt Angle:
0-30/45 degrees
Travel:
-24", 36", 42"
Power Supplies:
-A/C 110/1/60 volt (standard)
-A/C 460/575/3/60 volt (optional)
-Foot Operated (standard) Hand Operated (Optional)
Options:
-Oversize Platforms
-Stainless Steel
-Bellow safety skirting

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number SLT42-40
Product Name Lift & Tilt - Hydraulic: SLT Series - 48" x 48" Platforms- 40 Degree Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - X23 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Heavy Duty Single Scissor Lift Table - HDEW-0836 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 36 inch (914 mm)
Width 42 to 66 inch (1067 to 1676 mm)
View Details