Optimal Handling Solutions Lift & Tilt - Hydraulic: SLT Series - 48" x 48" Platforms- 40 Degree Tilt SLT36-20

Description
Capacity: -1,000/2,000/4,000 lbs, Safety: -Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt Angle: 0-30/45 degrees Travel: -24", 36", 42" Power Supplies: -A/C 110/1/60 volt (standard) -A/C 460/575/3/60 volt (optional) -Foot Operated (standard) Hand Operated (Optional) Options: -Oversize Platforms -Stainless Steel -Bellow safety skirting
Description
Capacity: -1,000/2,000/4,000 lbs, Safety: -Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt Angle: 0-30/45 degrees Travel: -24", 36", 42" Power Supplies: -A/C 110/1/60 volt (standard) -A/C 460/575/3/60 volt (optional) -Foot Operated (standard) Hand Operated (Optional) Options: -Oversize Platforms -Stainless Steel -Bellow safety skirting

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Lift & Tilt - Hydraulic: SLT Series - 48" x 48" Platforms- 40 Degree Tilt
SLT36-20
Lift & Tilt - Hydraulic: SLT Series - 48" x 48" Platforms- 40 Degree Tilt SLT36-20
Capacity: -1,000/2,000/4,000 lbs, Safety: -Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt Angle: 0-30/45 degrees Travel: -24", 36", 42" Power Supplies: -A/C 110/1/60 volt (standard) -A/C 460/575/3/60 volt (optional) -Foot Operated (standard) Hand Operated (Optional) Options: -Oversize Platforms -Stainless Steel -Bellow safety skirting

Capacity:
-1,000/2,000/4,000 lbs,
Safety:
-Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure
Tilt Angle:
0-30/45 degrees
Travel:
-24", 36", 42"
Power Supplies:
-A/C 110/1/60 volt (standard)
-A/C 460/575/3/60 volt (optional)
-Foot Operated (standard) Hand Operated (Optional)
Options:
-Oversize Platforms
-Stainless Steel
-Bellow safety skirting

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number SLT36-20
Product Name Lift & Tilt - Hydraulic: SLT Series - 48" x 48" Platforms- 40 Degree Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Lift Table - PEWVDL-8036 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 36 inch (914 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Telescopic Lifting Column - X13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details
Lift Tables - 2840003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details