Optimal Handling Solutions Lift & Tilt - Hydraulic: SLT Series - 48" x 36" Platforms- 30 Degree Tilt SLT24-40

Description
Capacity: -1,000/2,000/4,000 lbs, Safety: -Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt Angle: 0-30/45 degrees Travel: -24", 36", 42" Power Supplies: -A/C 110/1/60 volt (standard) -A/C 460/575/3/60 volt (optional) -Foot Operated (standard) Hand Operated (Optional) Options: -Oversize Platforms -Stainless Steel -Bellow safety skirting
Description
Capacity: -1,000/2,000/4,000 lbs, Safety: -Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt Angle: 0-30/45 degrees Travel: -24", 36", 42" Power Supplies: -A/C 110/1/60 volt (standard) -A/C 460/575/3/60 volt (optional) -Foot Operated (standard) Hand Operated (Optional) Options: -Oversize Platforms -Stainless Steel -Bellow safety skirting

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Lift & Tilt - Hydraulic: SLT Series - 48" x 36" Platforms- 30 Degree Tilt
SLT24-40
Lift & Tilt - Hydraulic: SLT Series - 48" x 36" Platforms- 30 Degree Tilt SLT24-40
Capacity: -1,000/2,000/4,000 lbs, Safety: -Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt Angle: 0-30/45 degrees Travel: -24", 36", 42" Power Supplies: -A/C 110/1/60 volt (standard) -A/C 460/575/3/60 volt (optional) -Foot Operated (standard) Hand Operated (Optional) Options: -Oversize Platforms -Stainless Steel -Bellow safety skirting

Capacity:
-1,000/2,000/4,000 lbs,
Safety:
-Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure
Tilt Angle:
0-30/45 degrees
Travel:
-24", 36", 42"
Power Supplies:
-A/C 110/1/60 volt (standard)
-A/C 460/575/3/60 volt (optional)
-Foot Operated (standard) Hand Operated (Optional)
Options:
-Oversize Platforms
-Stainless Steel
-Bellow safety skirting

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number SLT24-40
Product Name Lift & Tilt - Hydraulic: SLT Series - 48" x 36" Platforms- 30 Degree Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Double Wide Heavy Duty Lift Table - HDDW-19258 - Advance Lifts, Inc.
Specs
Capacity 19200 lbs (8707 kg)
Lift Travel 58 inch (1473 mm)
Width 60 to 84 inch (1524 to 2134 mm)
View Details
Lift Tables - 2840004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details