Optimal Handling Solutions Scissor Lift - Self-Leveling - Pneumatic SL45

Description
Capacity: 450-4,500 lbs. Platform Sizes: -32" wide x 48" long to 56" wide x 72" long Travel: 24" Safety: -Restraining Chain -Maintenance Bar Power Supply: -Air Features: -Quick disconnect valve -Bleed off valve -Air pressure gauge Maintenance: -Hinged table top provides easy access to air bag -Self lubricated bronze bushings on all wear points Options: (Call for Pricing) -Oversized platforms available to 56" × 72" -Rotating turntables available *Spring & Manual detents available with turntables -Beveled edges and eye bolts for pit mounting -Portable
Description
Capacity: 450-4,500 lbs. Platform Sizes: -32" wide x 48" long to 56" wide x 72" long Travel: 24" Safety: -Restraining Chain -Maintenance Bar Power Supply: -Air Features: -Quick disconnect valve -Bleed off valve -Air pressure gauge Maintenance: -Hinged table top provides easy access to air bag -Self lubricated bronze bushings on all wear points Options: (Call for Pricing) -Oversized platforms available to 56" × 72" -Rotating turntables available *Spring & Manual detents available with turntables -Beveled edges and eye bolts for pit mounting -Portable

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Scissor Lift - Self-Leveling - Pneumatic
SL45
Scissor Lift - Self-Leveling - Pneumatic SL45
Capacity: 450-4,500 lbs. Platform Sizes: -32" wide x 48" long to 56" wide x 72" long Travel: 24" Safety: -Restraining Chain -Maintenance Bar Power Supply: -Air Features: -Quick disconnect valve -Bleed off valve -Air pressure gauge Maintenance: -Hinged table top provides easy access to air bag -Self lubricated bronze bushings on all wear points Options: (Call for Pricing) -Oversized platforms available to 56" × 72" -Rotating turntables available *Spring & Manual detents available with turntables -Beveled edges and eye bolts for pit mounting -Portable

Capacity:
450-4,500 lbs.

Platform Sizes:

-32" wide x 48" long to 56" wide x 72" long
Travel: 24"

Safety:

-Restraining Chain
-Maintenance Bar

Power Supply:

-Air

Features:
-Quick disconnect valve
-Bleed off valve
-Air pressure gauge

Maintenance:
-Hinged table top provides easy access to air bag
-Self lubricated bronze bushings on all wear points

Options:
(Call for Pricing)
-Oversized platforms available to 56" × 72"
-Rotating turntables available
*Spring & Manual detents available with turntables
-Beveled edges and eye bolts for pit mounting
-Portable

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number SL45
Product Name Scissor Lift - Self-Leveling - Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Recessed Dock Lift - 4210 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 15000 lbs (6803 kg)
Lift Travel 58 inch (1473 mm)
View Details
Lift Tables - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details