Optimal Handling Solutions Polyester Lifting Strings: Reinforced Fabric Loop Ends - TYPE III SL-2-F-10

Description
For medium to heavy-duty lifting, these double-ply lifting slings are the practical, economical answer to many lifting problems TYPE III style, with fabric ends, has flat tapered eyes at both ends and can be used for all hitch types Double capacity when used basket-style Reduce capacity 20% when used chocker-style These slings meet DIN-EN 1492-1, ANSI standard B30.9 and OSHA requirements
Description
For medium to heavy-duty lifting, these double-ply lifting slings are the practical, economical answer to many lifting problems TYPE III style, with fabric ends, has flat tapered eyes at both ends and can be used for all hitch types Double capacity when used basket-style Reduce capacity 20% when used chocker-style These slings meet DIN-EN 1492-1, ANSI standard B30.9 and OSHA requirements

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Polyester Lifting Strings: Reinforced Fabric Loop Ends - TYPE III
SL-2-F-10
Polyester Lifting Strings: Reinforced Fabric Loop Ends - TYPE III SL-2-F-10
For medium to heavy-duty lifting, these double-ply lifting slings are the practical, economical answer to many lifting problems TYPE III style, with fabric ends, has flat tapered eyes at both ends and can be used for all hitch types Double capacity when used basket-style Reduce capacity 20% when used chocker-style These slings meet DIN-EN 1492-1, ANSI standard B30.9 and OSHA requirements
  • For medium to heavy-duty lifting, these double-ply lifting slings are the practical, economical answer to many lifting problems
  • TYPE III style, with fabric ends, has flat tapered eyes at both ends and can be used for all hitch types
  • Double capacity when used basket-style
  • Reduce capacity 20% when used chocker-style
  • These slings meet DIN-EN 1492-1, ANSI standard B30.9 and OSHA requirements

Technical Specifications

  Optimal Handling Solutions
Product Category Lifting and Rigging Attachments
Product Number SL-2-F-10
Product Name Polyester Lifting Strings: Reinforced Fabric Loop Ends - TYPE III
Unlock Full Specs
to access all available technical data

Similar Products

Endless Slings - EN1-J904P-T5-5 - Jergens, Inc.
Specs
Product Type Sling
Maximum Load 12.5 tons (11.34 metric tons)
View Details
Inflatable Pipe Handlers - 161-9 Series - Petersen Products Co.
Specs
Product Type Lifter; Inflatable Lifting Bag
Use Pipe Lifting
View Details
Lifting Slings - 7293060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Lifter; Sling
Maximum Load 2 tons (1.81 metric tons)
Type Webbing
View Details
Chain sling 2-leg with latch hook, grade 8 Chain diameter 10 - 230801000800110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 4.68 tons (4.25 metric tons)
View Details