Optimal Handling Solutions Scissor Lift - Standard Duty: SE Series - 36" travel SE36-20

Description
Made in North America! Velocity fuse is standard on all series scissor lifts Heavy duty hydraulic rams with hard chrome pistons and pins for long life All pivot points have lifetime self-lubricating aircraft bushings Hand control standard A/C110/1/60 volt Maintenance strut included with all units Hinged table top provides easy access to power unit and cylinders Other Sizes Available: Platforms: 36" wide x 36" long to 72" wide x 96" long Base Sizes: Standard 24", 36", 48" wide x 36", 48", 60", 72" long Options Available: Oversize platforms, beveled edges for pit mounting, eye bolts, rotating tops, bellow safety skirting
Description
Made in North America! Velocity fuse is standard on all series scissor lifts Heavy duty hydraulic rams with hard chrome pistons and pins for long life All pivot points have lifetime self-lubricating aircraft bushings Hand control standard A/C110/1/60 volt Maintenance strut included with all units Hinged table top provides easy access to power unit and cylinders Other Sizes Available: Platforms: 36" wide x 36" long to 72" wide x 96" long Base Sizes: Standard 24", 36", 48" wide x 36", 48", 60", 72" long Options Available: Oversize platforms, beveled edges for pit mounting, eye bolts, rotating tops, bellow safety skirting

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Scissor Lift - Standard Duty: SE Series - 36" travel
SE36-20
Scissor Lift - Standard Duty: SE Series - 36" travel SE36-20
Made in North America! Velocity fuse is standard on all series scissor lifts Heavy duty hydraulic rams with hard chrome pistons and pins for long life All pivot points have lifetime self-lubricating aircraft bushings Hand control standard A/C110/1/60 volt Maintenance strut included with all units Hinged table top provides easy access to power unit and cylinders Other Sizes Available: Platforms: 36" wide x 36" long to 72" wide x 96" long Base Sizes: Standard 24", 36", 48" wide x 36", 48", 60", 72" long Options Available: Oversize platforms, beveled edges for pit mounting, eye bolts, rotating tops, bellow safety skirting
  • Made in North America!
  • Velocity fuse is standard on all series scissor lifts
  • Heavy duty hydraulic rams with hard chrome pistons and pins for long life
  • All pivot points have lifetime self-lubricating aircraft bushings
  • Hand control standard A/C110/1/60 volt
  • Maintenance strut included with all units
  • Hinged table top provides easy access to power unit and cylinders


Other Sizes Available:
Platforms: 36" wide x 36" long to 72" wide x 96" long
Base Sizes: Standard 24", 36", 48" wide x 36", 48", 60", 72" long

Options Available:
Oversize platforms, beveled edges for pit mounting, eye bolts, rotating tops, bellow safety skirting

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number SE36-20
Product Name Scissor Lift - Standard Duty: SE Series - 36" travel
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - A45 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Heavy Duty Single Scissor Lift Table - HDVW-1024 - Advance Lifts, Inc.
Specs
Capacity 10000 lbs (4535 kg)
Lift Travel 24 inch (610 mm)
Width 54 to 78 inch (1372 to 1981 mm)
View Details