Optimal Handling Solutions Cart - Service - Aluminum & Steel: Steel Construction SCS3-2236

Description
All welded Service Carts are made of aluminum or steel. Ideal for transporting parts and boxes. A 2" lip is turned up on all shelves to prevent items from sliding. Two rigid and two swivel 4" x 2" mold-on-rubber casters standard. Steel units are powder blue Customer needs to install casters (included) at delivery
Description
All welded Service Carts are made of aluminum or steel. Ideal for transporting parts and boxes. A 2" lip is turned up on all shelves to prevent items from sliding. Two rigid and two swivel 4" x 2" mold-on-rubber casters standard. Steel units are powder blue Customer needs to install casters (included) at delivery

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cart - Service - Aluminum & Steel: Steel Construction
SCS3-2236
Cart - Service - Aluminum & Steel: Steel Construction SCS3-2236
All welded Service Carts are made of aluminum or steel. Ideal for transporting parts and boxes. A 2" lip is turned up on all shelves to prevent items from sliding. Two rigid and two swivel 4" x 2" mold-on-rubber casters standard. Steel units are powder blue Customer needs to install casters (included) at delivery
  • All welded Service Carts are made of aluminum or steel.
  • Ideal for transporting parts and boxes.
  • A 2" lip is turned up on all shelves to prevent items from sliding.
  • Two rigid and two swivel 4" x 2" mold-on-rubber casters standard.
  • Steel units are powder blue
  • Customer needs to install casters (included) at delivery

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number SCS3-2236
Product Name Cart - Service - Aluminum & Steel: Steel Construction
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details