Optimal Handling Solutions Cart - Service - Aluminum & Steel: Aluminum Construction SCA3-2848

Description
All welded Service Carts are made of aluminum or steel. Ideal for transporting parts and boxes. A 2" lip is turned up on all shelves to prevent items from sliding. Two rigid and two swivel 4" x 2" mold-on-rubber casters standard. Steel units are powder blue Customer needs to install casters (included) at delivery
Description
All welded Service Carts are made of aluminum or steel. Ideal for transporting parts and boxes. A 2" lip is turned up on all shelves to prevent items from sliding. Two rigid and two swivel 4" x 2" mold-on-rubber casters standard. Steel units are powder blue Customer needs to install casters (included) at delivery

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cart - Service - Aluminum & Steel: Aluminum Construction
SCA3-2848
Cart - Service - Aluminum & Steel: Aluminum Construction SCA3-2848
All welded Service Carts are made of aluminum or steel. Ideal for transporting parts and boxes. A 2" lip is turned up on all shelves to prevent items from sliding. Two rigid and two swivel 4" x 2" mold-on-rubber casters standard. Steel units are powder blue Customer needs to install casters (included) at delivery
  • All welded Service Carts are made of aluminum or steel.
  • Ideal for transporting parts and boxes.
  • A 2" lip is turned up on all shelves to prevent items from sliding.
  • Two rigid and two swivel 4" x 2" mold-on-rubber casters standard.
  • Steel units are powder blue
  • Customer needs to install casters (included) at delivery

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number SCA3-2848
Product Name Cart - Service - Aluminum & Steel: Aluminum Construction
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Sack Trucks - 2837100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 551 lbs (250 kg)
Material Steel
View Details