Optimal Handling Solutions Crane Scales SC-06

Description
- Accuracy, qualty, durability and affordability are key attributes of the Crane Series - Our digital hanging scales offer fast and reliable service weighing in a compact and durable housing - Designed to withstand the most aggressive and heavy duty industrial lifting applications - Features: hook and shackle, rechargeable 6V battery, AC/DC power adapter, automatic shutoff and convertible gross / net weight display - Accuracy is + / - 1%. - Ask for a quote on units with remote, double side display, low temp and high temp capabilties
Description
- Accuracy, qualty, durability and affordability are key attributes of the Crane Series - Our digital hanging scales offer fast and reliable service weighing in a compact and durable housing - Designed to withstand the most aggressive and heavy duty industrial lifting applications - Features: hook and shackle, rechargeable 6V battery, AC/DC power adapter, automatic shutoff and convertible gross / net weight display - Accuracy is + / - 1%. - Ask for a quote on units with remote, double side display, low temp and high temp capabilties

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Crane Scales
SC-06
Crane Scales SC-06
- Accuracy, qualty, durability and affordability are key attributes of the Crane Series - Our digital hanging scales offer fast and reliable service weighing in a compact and durable housing - Designed to withstand the most aggressive and heavy duty industrial lifting applications - Features: hook and shackle, rechargeable 6V battery, AC/DC power adapter, automatic shutoff and convertible gross / net weight display - Accuracy is + / - 1%. - Ask for a quote on units with remote, double side display, low temp and high temp capabilties

- Accuracy, qualty, durability and affordability are key attributes of the Crane Series
- Our digital hanging scales offer fast and reliable service weighing in a compact and durable housing
- Designed to withstand the most aggressive and heavy duty industrial lifting applications
- Features: hook and shackle, rechargeable 6V battery, AC/DC power adapter, automatic shutoff and convertible gross / net weight display
- Accuracy is + / - 1%.
- Ask for a quote on units with remote, double side display, low temp and high temp capabilties

Technical Specifications

  Optimal Handling Solutions
Product Category Scales and Balances
Product Number SC-06
Product Name Crane Scales
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 141635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Counting Scale; Other Scale; Counting
Interface Other Interface; RS232, USB, Ethernet
Ratings / Certifications Other; RoHS Certified
View Details
Crane Weigher WLL ton 0.5 - 6097130500 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 1102 lbs (500 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details