Optimal Handling Solutions Semi-Automatic Strapping Machine S-2001

Description
Minimize Packaging Time Secure Contents Effectively User Friendly Controls Stainless Steel Strapping Surface Portable For Convenience Easy Access for Reloading Support - This fully portable strapping machine dispenses, tightens, and seals economical polypropylene stapping around packages or bundles greater than 3" - Unit automatically tensions strap and joins the ends with a secure heat weld - The motor automatically switches off when not in use - As the strap is inserted, the motor automatically restarts - Wall plug is standard 115V single phase 15 amp
Description
Minimize Packaging Time Secure Contents Effectively User Friendly Controls Stainless Steel Strapping Surface Portable For Convenience Easy Access for Reloading Support - This fully portable strapping machine dispenses, tightens, and seals economical polypropylene stapping around packages or bundles greater than 3" - Unit automatically tensions strap and joins the ends with a secure heat weld - The motor automatically switches off when not in use - As the strap is inserted, the motor automatically restarts - Wall plug is standard 115V single phase 15 amp

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Semi-Automatic Strapping Machine
S-2001
Semi-Automatic Strapping Machine S-2001
Minimize Packaging Time Secure Contents Effectively User Friendly Controls Stainless Steel Strapping Surface Portable For Convenience Easy Access for Reloading Support - This fully portable strapping machine dispenses, tightens, and seals economical polypropylene stapping around packages or bundles greater than 3" - Unit automatically tensions strap and joins the ends with a secure heat weld - The motor automatically switches off when not in use - As the strap is inserted, the motor automatically restarts - Wall plug is standard 115V single phase 15 amp
  • Minimize Packaging Time
  • Secure Contents Effectively
  • User Friendly Controls
  • Stainless Steel Strapping Surface
  • Portable For Convenience
  • Easy Access for Reloading Support

- This fully portable strapping machine dispenses, tightens, and seals economical polypropylene stapping around packages or bundles greater than 3"
- Unit automatically tensions strap and joins the ends with a secure heat weld
- The motor automatically switches off when not in use
- As the strap is inserted, the motor automatically restarts
- Wall plug is standard 115V single phase 15 amp

Technical Specifications

  Optimal Handling Solutions
Product Category Banding and Strapping Tools
Product Number S-2001
Product Name Semi-Automatic Strapping Machine
Unlock Full Specs
to access all available technical data

Similar Products

Kuri-Clamp™ Adapter for CPT300 Tool|Master File - CPA032 - Kuriyama of America, Inc.
Specs
Power Manual Tools
Tool Type Banding Tools
View Details
Manual Sealers / Crimpers - mip400 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Tool Type Strapping Tools; Sealing Tools
View Details
Pneumatic Pusher Combination 1100 RPM 550 lbs Tens - A4803411 - Acme Packaging Systems, an ITW Company
Specs
Power Pneumatic Tool
Tool Type Strapping Tools; Combination Tools
Band / Strap Material Steel
View Details