Optimal Handling Solutions Bumper - Specialty Molded RF

Description
- Manufactured from fiber reinforced prime rubber containing nylon and polyester - Built to endure years of abusive pounding - All units have pre-drilled countersunk mounting holes for easy installation - Units are drilled to accept 3/4" anchor bolts - Plastic face bumper, Model B-1213-4PF, features two piece construction fully assembled and ready for installation
Description
- Manufactured from fiber reinforced prime rubber containing nylon and polyester - Built to endure years of abusive pounding - All units have pre-drilled countersunk mounting holes for easy installation - Units are drilled to accept 3/4" anchor bolts - Plastic face bumper, Model B-1213-4PF, features two piece construction fully assembled and ready for installation

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bumper - Specialty Molded
RF
Bumper - Specialty Molded RF
- Manufactured from fiber reinforced prime rubber containing nylon and polyester - Built to endure years of abusive pounding - All units have pre-drilled countersunk mounting holes for easy installation - Units are drilled to accept 3/4" anchor bolts - Plastic face bumper, Model B-1213-4PF, features two piece construction fully assembled and ready for installation

- Manufactured from fiber reinforced prime rubber containing nylon and polyester
- Built to endure years of abusive pounding
- All units have pre-drilled countersunk mounting holes for easy installation
- Units are drilled to accept 3/4" anchor bolts
- Plastic face bumper, Model B-1213-4PF, features two piece construction fully assembled and ready for installation

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number RF
Product Name Bumper - Specialty Molded
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-213 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 20000 lbs (9070 kg)
View Details
 - 3250927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
Molded Loading Dock Bumpers - 6" Thickness - M-BBB - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 24 inch (610 mm)
View Details
MLM Economy Van Ramps - MLM604 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Ramp
Weight Capacity 2000 lbs (907 kg)
Length 108 inch (2743 mm)
View Details