Optimal Handling Solutions Rack - Reel: Add-On-Sections RERC-A-438

Description
Store and dispense poly or wire rope, hose, electricial cable or chain 96" units have 3 pairs of axle brackets; 120" units have 4 pairs of axle brackets (additional brackets available) The axle brackets are adjustable on 2" centers and accept axles up to 2 1/4" in diameter Adjustable brackets allow you to stagger arms along the frame for different size reels Axles are included with reel rack Capacity per level is 2,000 pounds when evenly distributed Assembly required Units must be secured to floor
Description
Store and dispense poly or wire rope, hose, electricial cable or chain 96" units have 3 pairs of axle brackets; 120" units have 4 pairs of axle brackets (additional brackets available) The axle brackets are adjustable on 2" centers and accept axles up to 2 1/4" in diameter Adjustable brackets allow you to stagger arms along the frame for different size reels Axles are included with reel rack Capacity per level is 2,000 pounds when evenly distributed Assembly required Units must be secured to floor

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Rack - Reel: Add-On-Sections
RERC-A-438
Rack - Reel: Add-On-Sections RERC-A-438
Store and dispense poly or wire rope, hose, electricial cable or chain 96" units have 3 pairs of axle brackets; 120" units have 4 pairs of axle brackets (additional brackets available) The axle brackets are adjustable on 2" centers and accept axles up to 2 1/4" in diameter Adjustable brackets allow you to stagger arms along the frame for different size reels Axles are included with reel rack Capacity per level is 2,000 pounds when evenly distributed Assembly required Units must be secured to floor
  • Store and dispense poly or wire rope, hose, electricial cable or chain
  • 96" units have 3 pairs of axle brackets; 120" units have 4 pairs of axle brackets (additional brackets available)
  • The axle brackets are adjustable on 2" centers and accept axles up to 2 1/4" in diameter
  • Adjustable brackets allow you to stagger arms along the frame for different size reels
  • Axles are included with reel rack
  • Capacity per level is 2,000 pounds when evenly distributed
  • Assembly required
  • Units must be secured to floor

Technical Specifications

  Optimal Handling Solutions
Product Category Industrial Shelving and Racking
Product Number RERC-A-438
Product Name Rack - Reel: Add-On-Sections
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4535WM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
PCB Holders - 2472666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 1.02 inch (26 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details