Optimal Handling Solutions Rack - Reel: Starter Kit RERC-338

Description
Store and dispense poly or wire rope, hose, electricial cable or chain 96" units have 3 pairs of axle brackets; 120" units have 4 pairs of axle brackets (additional brackets available) The axle brackets are adjustable on 2" centers and accept axles up to 2 1/4" in diameter Adjustable brackets allow you to stagger arms along the frame for different size reels Axles are included with reel rack Capacity per level is 2,000 pounds when evenly distributed Assembly required Units must be secured to floor
Description
Store and dispense poly or wire rope, hose, electricial cable or chain 96" units have 3 pairs of axle brackets; 120" units have 4 pairs of axle brackets (additional brackets available) The axle brackets are adjustable on 2" centers and accept axles up to 2 1/4" in diameter Adjustable brackets allow you to stagger arms along the frame for different size reels Axles are included with reel rack Capacity per level is 2,000 pounds when evenly distributed Assembly required Units must be secured to floor

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Rack - Reel: Starter Kit
RERC-338
Rack - Reel: Starter Kit RERC-338
Store and dispense poly or wire rope, hose, electricial cable or chain 96" units have 3 pairs of axle brackets; 120" units have 4 pairs of axle brackets (additional brackets available) The axle brackets are adjustable on 2" centers and accept axles up to 2 1/4" in diameter Adjustable brackets allow you to stagger arms along the frame for different size reels Axles are included with reel rack Capacity per level is 2,000 pounds when evenly distributed Assembly required Units must be secured to floor
  • Store and dispense poly or wire rope, hose, electricial cable or chain
  • 96" units have 3 pairs of axle brackets; 120" units have 4 pairs of axle brackets (additional brackets available)
  • The axle brackets are adjustable on 2" centers and accept axles up to 2 1/4" in diameter
  • Adjustable brackets allow you to stagger arms along the frame for different size reels
  • Axles are included with reel rack
  • Capacity per level is 2,000 pounds when evenly distributed
  • Assembly required
  • Units must be secured to floor

Technical Specifications

  Optimal Handling Solutions
Product Category Industrial Shelving and Racking
Product Number RERC-338
Product Name Rack - Reel: Starter Kit
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHC-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
PCB Holders - 707144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.43 inch (265 mm)
Width 8.07 inch (205 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details