Optimal Handling Solutions Lift & Tilt - Pneumatic: PNLT Series - 48" x 48" platforms - 35" tilt PNLT10-4848

Description
Capacity: -1,000 / 2,000 / 4,000 / 6,000 lbs. Tilt Angle: 0 - 40 degrees (standard) Front Retaining Lip: 8" with side gussets Power Supply: -Air *Pedestal Mounted Hand Control (standard) *Covered Foot Control (optional) Features: -A bolted safety chain is used for restraining tilt -Optional air cylinder motion stabilizers reduce bounce -Requires only 85 PSI at 15 CFM -Safety maintenance bars and captured rollers Options (Call for Pricing) -Oversize platforms -8" standard lip may be increased to 24" -Safety skirting -Lift/Tilt custom adjustments
Description
Capacity: -1,000 / 2,000 / 4,000 / 6,000 lbs. Tilt Angle: 0 - 40 degrees (standard) Front Retaining Lip: 8" with side gussets Power Supply: -Air *Pedestal Mounted Hand Control (standard) *Covered Foot Control (optional) Features: -A bolted safety chain is used for restraining tilt -Optional air cylinder motion stabilizers reduce bounce -Requires only 85 PSI at 15 CFM -Safety maintenance bars and captured rollers Options (Call for Pricing) -Oversize platforms -8" standard lip may be increased to 24" -Safety skirting -Lift/Tilt custom adjustments

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Lift & Tilt - Pneumatic: PNLT Series - 48" x 48" platforms - 35" tilt
PNLT10-4848
Lift & Tilt - Pneumatic: PNLT Series - 48" x 48" platforms - 35" tilt PNLT10-4848
Capacity: -1,000 / 2,000 / 4,000 / 6,000 lbs. Tilt Angle: 0 - 40 degrees (standard) Front Retaining Lip: 8" with side gussets Power Supply: -Air *Pedestal Mounted Hand Control (standard) *Covered Foot Control (optional) Features: -A bolted safety chain is used for restraining tilt -Optional air cylinder motion stabilizers reduce bounce -Requires only 85 PSI at 15 CFM -Safety maintenance bars and captured rollers Options (Call for Pricing) -Oversize platforms -8" standard lip may be increased to 24" -Safety skirting -Lift/Tilt custom adjustments

Capacity:
-1,000 / 2,000 / 4,000 / 6,000 lbs.

Tilt Angle:
0 - 40 degrees (standard)

Front Retaining Lip:
8" with side gussets

Power Supply:
-Air
*Pedestal Mounted Hand Control (standard)
*Covered Foot Control (optional)

Features:
-A bolted safety chain is used for restraining tilt
-Optional air cylinder motion stabilizers reduce bounce
-Requires only 85 PSI at 15 CFM
-Safety maintenance bars and captured rollers

Options
(Call for Pricing)
-Oversize platforms
-8" standard lip may be increased to 24"
-Safety skirting
-Lift/Tilt custom adjustments

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number PNLT10-4848
Product Name Lift & Tilt - Pneumatic: PNLT Series - 48" x 48" platforms - 35" tilt
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Lift and Powered Turn Table - HDEWP-0636 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 6000 lbs (2721 kg)
Lift Travel 36 inch (914 mm)
View Details
Lift Tables - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details