Optimal Handling Solutions Scissor Lift - Pneumatic: PL Series - 48" X 48" platforms PNL10-4848

Description
Capacity: -1,000/2,000/4,000/6 ,000 lbs. Platform Sizes: -32" wide x 48" long to 72" wide x 72" long Base Sizes: -Standard 32" and 48" wide x 48" long Safety: -Flip over maintenance stop -Captured rollers Power Supply: -Air Bag *Pedestal Mounted Hand Control (standard) *Covered Foot Control (optional) Maintenance: -Hinged table top provides easy access to air bag -Self lubricated bronze bushings on all wear points Features: -Sealed Cam followers -Pan design distributes force of air bag efficiently with no strain on frame -Hold down tabs -Polished chrome shafts and oil impregnated bushings on all pivot points Options: (Call for Pricing) -Oversized platforms, beveled edges and eye bolts for pit mounting, rotating tops, safety skirting, portable, fork pockets
Description
Capacity: -1,000/2,000/4,000/6 ,000 lbs. Platform Sizes: -32" wide x 48" long to 72" wide x 72" long Base Sizes: -Standard 32" and 48" wide x 48" long Safety: -Flip over maintenance stop -Captured rollers Power Supply: -Air Bag *Pedestal Mounted Hand Control (standard) *Covered Foot Control (optional) Maintenance: -Hinged table top provides easy access to air bag -Self lubricated bronze bushings on all wear points Features: -Sealed Cam followers -Pan design distributes force of air bag efficiently with no strain on frame -Hold down tabs -Polished chrome shafts and oil impregnated bushings on all pivot points Options: (Call for Pricing) -Oversized platforms, beveled edges and eye bolts for pit mounting, rotating tops, safety skirting, portable, fork pockets

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Scissor Lift - Pneumatic: PL Series - 48" X 48" platforms
PNL10-4848
Scissor Lift - Pneumatic: PL Series - 48" X 48" platforms PNL10-4848
Capacity: -1,000/2,000/4,000/6 ,000 lbs. Platform Sizes: -32" wide x 48" long to 72" wide x 72" long Base Sizes: -Standard 32" and 48" wide x 48" long Safety: -Flip over maintenance stop -Captured rollers Power Supply: -Air Bag *Pedestal Mounted Hand Control (standard) *Covered Foot Control (optional) Maintenance: -Hinged table top provides easy access to air bag -Self lubricated bronze bushings on all wear points Features: -Sealed Cam followers -Pan design distributes force of air bag efficiently with no strain on frame -Hold down tabs -Polished chrome shafts and oil impregnated bushings on all pivot points Options: (Call for Pricing) -Oversized platforms, beveled edges and eye bolts for pit mounting, rotating tops, safety skirting, portable, fork pockets

Capacity:
-1,000/2,000/4,000/6,000 lbs.

Platform Sizes:
-32" wide x 48" long to 72" wide x 72" long

Base Sizes:

-Standard 32" and 48" wide x 48" long

Safety:

-Flip over maintenance stop
-Captured rollers

Power Supply:

-Air Bag
*Pedestal Mounted Hand Control (standard)
*Covered Foot Control (optional)

Maintenance:

-Hinged table top provides easy access to air bag
-Self lubricated bronze bushings on all wear points

Features:

-Sealed Cam followers
-Pan design distributes force of air bag efficiently with no strain on frame
-Hold down tabs
-Polished chrome shafts and oil impregnated bushings on all pivot points

Options:
(Call for Pricing)
-Oversized platforms, beveled edges and eye bolts for pit mounting, rotating tops, safety skirting, portable, fork pockets

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number PNL10-4848
Product Name Scissor Lift - Pneumatic: PL Series - 48" X 48" platforms
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Double Long Lift Table - PVDL-8036 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 36 inch (914 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Lift Tables - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details