Optimal Handling Solutions Professional Lever Hoists (Disc Brake) PLH-15-10

Description
50% wider hardened ratchet gear Grade 100 alloy chain for more strength with less weight Chain guide system allows for horizontal operation High impact resistant gear case and brake cover Precision bearings Disc brake Braking capacity is 4 times rated capacity Manufactured to ISO-9002 quality standard Triple chain guide for consistent up and down FREE WHEELING with one hand Five year warranty! Each unit comes with a rugged storage bag. Additional units are available. Model BAG-12. Call for pricing.
Description
50% wider hardened ratchet gear Grade 100 alloy chain for more strength with less weight Chain guide system allows for horizontal operation High impact resistant gear case and brake cover Precision bearings Disc brake Braking capacity is 4 times rated capacity Manufactured to ISO-9002 quality standard Triple chain guide for consistent up and down FREE WHEELING with one hand Five year warranty! Each unit comes with a rugged storage bag. Additional units are available. Model BAG-12. Call for pricing.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Professional Lever Hoists (Disc Brake)
PLH-15-10
Professional Lever Hoists (Disc Brake) PLH-15-10
50% wider hardened ratchet gear Grade 100 alloy chain for more strength with less weight Chain guide system allows for horizontal operation High impact resistant gear case and brake cover Precision bearings Disc brake Braking capacity is 4 times rated capacity Manufactured to ISO-9002 quality standard Triple chain guide for consistent up and down FREE WHEELING with one hand Five year warranty! Each unit comes with a rugged storage bag. Additional units are available. Model BAG-12. Call for pricing.
  • 50% wider hardened ratchet gear
  • Grade 100 alloy chain for more strength with less weight
  • Chain guide system allows for horizontal operation
  • High impact resistant gear case and brake cover
  • Precision bearings
  • Disc brake
  • Braking capacity is 4 times rated capacity
  • Manufactured to ISO-9002 quality standard
  • Triple chain guide for consistent up and down FREE WHEELING with one hand
  • Five year warranty!
  • Each unit comes with a rugged storage bag.
  • Additional units are available. Model BAG-12. Call for pricing.

Technical Specifications

  Optimal Handling Solutions
Product Category Hoists
Product Number PLH-15-10
Product Name Professional Lever Hoists (Disc Brake)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Chain Hoist - Hurricane 360 Trolley Hoist - Columbus McKinnon Corporation
Specs
Mounting Trolley
Type HandChain
Line Type Chain
View Details
Chain Hoist C4 QP Quad Pawl WLL ton 2 - 500100200600361 - Certex UK
Specs
Unit Weight 51.9 lbs (23.5 kg)
Load Capacity 4409 lbs (2000 kg)
Line Type Chain
View Details
Air Hoist - Profi 50 TI - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details
Hoists - 163571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 19.7 ft (60 dm)
View Details