Optimal Handling Solutions Quick Lift - DC Powered: Steel Quick Lifts PEL-400-57

Description
DC Powered Quick Lifts - Quiet, lightweight units transport and position loads quickly with just the push of a button! - Battery operated - High density polyethylene platform makes these lifts ideal for clean room operations. - 9" horizontal load center - Features low profile design for maneuvering in narrow aisles and confined spaces. - 3" Poly casters; two swivel and two swivel-locking are standard. - 24v battery and 110v AC charger. - Powder coat blue finish. Available Options - Call for Pricing PEL-88-AC: Optional 115v AC power option PEL-400-AC: Optional 230v AC power option PEL-88-AC/DC: Operates on either 24v DC battery or 115v AC 1 phase PEL-400-AC/DC: Operates on either 24v DC battery or 230v AC 1 phase PEL-HC: Detachable Hand Pendant Control PEL-Index: Programmable Height Indexing
Description
DC Powered Quick Lifts - Quiet, lightweight units transport and position loads quickly with just the push of a button! - Battery operated - High density polyethylene platform makes these lifts ideal for clean room operations. - 9" horizontal load center - Features low profile design for maneuvering in narrow aisles and confined spaces. - 3" Poly casters; two swivel and two swivel-locking are standard. - 24v battery and 110v AC charger. - Powder coat blue finish. Available Options - Call for Pricing PEL-88-AC: Optional 115v AC power option PEL-400-AC: Optional 230v AC power option PEL-88-AC/DC: Operates on either 24v DC battery or 115v AC 1 phase PEL-400-AC/DC: Operates on either 24v DC battery or 230v AC 1 phase PEL-HC: Detachable Hand Pendant Control PEL-Index: Programmable Height Indexing

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Quick Lift - DC Powered: Steel Quick Lifts
PEL-400-57
Quick Lift - DC Powered: Steel Quick Lifts PEL-400-57
DC Powered Quick Lifts - Quiet, lightweight units transport and position loads quickly with just the push of a button! - Battery operated - High density polyethylene platform makes these lifts ideal for clean room operations. - 9" horizontal load center - Features low profile design for maneuvering in narrow aisles and confined spaces. - 3" Poly casters; two swivel and two swivel-locking are standard. - 24v battery and 110v AC charger. - Powder coat blue finish. Available Options - Call for Pricing PEL-88-AC: Optional 115v AC power option PEL-400-AC: Optional 230v AC power option PEL-88-AC/DC: Operates on either 24v DC battery or 115v AC 1 phase PEL-400-AC/DC: Operates on either 24v DC battery or 230v AC 1 phase PEL-HC: Detachable Hand Pendant Control PEL-Index: Programmable Height Indexing

DC Powered Quick Lifts
- Quiet, lightweight units transport and position loads quickly with just the push of a button!
- Battery operated
- High density polyethylene platform makes these lifts ideal for clean room operations.
- 9" horizontal load center
- Features low profile design for maneuvering in narrow aisles and confined spaces.
- 3" Poly casters; two swivel and two swivel-locking are standard.
- 24v battery and 110v AC charger.
- Powder coat blue finish.

Available Options - Call for Pricing
PEL-88-AC:

Optional 115v AC power option
PEL-400-AC:
Optional 230v AC power option
PEL-88-AC/DC:
Operates on either 24v DC battery or 115v AC 1 phase
PEL-400-AC/DC:
Operates on either 24v DC battery or 230v AC 1 phase
PEL-HC:
Detachable Hand Pendant Control
PEL-Index:
Programmable Height Indexing

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number PEL-400-57
Product Name Quick Lift - DC Powered: Steel Quick Lifts
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - X13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details
Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details