Optimal Handling Solutions Drum Dumper - Portable: Portable Drum Dumper-48" Dump Height-12 Degree Dump Angle PD48-750

Description
Capacity: -750 / 1,000 / 2,000 lbs. Dump Heights: -36", 48", 60" Platform Size: -24" x 24" Safety: -Velocity fuse (in case of hose failure it will stop unit from coming down) -Down flow control built into power pack -Heavy duty floor lock Power: -A/C 110 volt 1/60 Features: -Semi-Circular back plate (24" diameter) -8" dia. x 2" wide casters -Covered power pack -Adjustable retaining bar Options: (Call for Pricing) -Increase/Decrease backplate, dump height, tilt angle -Chute attachments, fixed retaining bars, stainless steel, limit switches
Description
Capacity: -750 / 1,000 / 2,000 lbs. Dump Heights: -36", 48", 60" Platform Size: -24" x 24" Safety: -Velocity fuse (in case of hose failure it will stop unit from coming down) -Down flow control built into power pack -Heavy duty floor lock Power: -A/C 110 volt 1/60 Features: -Semi-Circular back plate (24" diameter) -8" dia. x 2" wide casters -Covered power pack -Adjustable retaining bar Options: (Call for Pricing) -Increase/Decrease backplate, dump height, tilt angle -Chute attachments, fixed retaining bars, stainless steel, limit switches

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Drum Dumper - Portable: Portable Drum Dumper-48" Dump Height-12 Degree Dump Angle
PD48-750
Drum Dumper - Portable: Portable Drum Dumper-48" Dump Height-12 Degree Dump Angle PD48-750
Capacity: -750 / 1,000 / 2,000 lbs. Dump Heights: -36", 48", 60" Platform Size: -24" x 24" Safety: -Velocity fuse (in case of hose failure it will stop unit from coming down) -Down flow control built into power pack -Heavy duty floor lock Power: -A/C 110 volt 1/60 Features: -Semi-Circular back plate (24" diameter) -8" dia. x 2" wide casters -Covered power pack -Adjustable retaining bar Options: (Call for Pricing) -Increase/Decrease backplate, dump height, tilt angle -Chute attachments, fixed retaining bars, stainless steel, limit switches

Capacity:
-750 / 1,000 / 2,000 lbs.

Dump Heights:

-36", 48", 60"

Platform Size:
-24" x 24"

Safety:

-Velocity fuse (in case of hose failure it will stop unit from coming down)
-Down flow control built into power pack
-Heavy duty floor lock

Power:

-A/C 110 volt 1/60

Features:

-Semi-Circular back plate (24" diameter)
-8" dia. x 2" wide casters
-Covered power pack
-Adjustable retaining bar
Options: (Call for Pricing)
-Increase/Decrease backplate, dump height, tilt angle
-Chute attachments, fixed retaining bars, stainless steel, limit switches

Technical Specifications

  Optimal Handling Solutions
Product Category Tilt Tables
Product Number PD48-750
Product Name Drum Dumper - Portable: Portable Drum Dumper-48" Dump Height-12 Degree Dump Angle
Unlock Full Specs
to access all available technical data

Similar Products

Electric Hydraulic Tilt Table - TT-260-8 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 2000 lbs (907 kg)
Width / Diameter 5 ft (15.24 dm)
View Details
Mid-load Pan-tilt Head HP-XH25 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 22.05 to 44.1 lbs (10 to 20 kg)
View Details
High Capacity 90 Degree Upender - FF-8484-500 - Autoquip Corporation
Specs
Power Motor
Load Capacity ? to 50000 lbs (? to 22676 kg)
Width / Diameter 7 ft (21.34 dm)
View Details