Optimal Handling Solutions Platform Truck - Plastic with Fold Down Handles: Versatile Platform Truck with Fold Down Handle PC-25

Description
Plastic Platform Trucks with Fold Down Handle Tough high impact-resistant plastic construction is virtually maintenance free. Industrial grade plastic deck will not rust, dent, chip or discolor. A 1/2" lip runs the perimeter of the deck to help retain cargo. The steel 36" high handle folds down for storage. Units roll smoothly on two rigid and two swivel poly-on-poly casters. Heavy-Duty Plastic Platform Trucks Heavy-duty plastic truck wil not rust, discolor, or warp. Maintenance free and easy to clean. Honeycomb construction is reinforced for longer life. Extra square steel tube underneath platform reinforces deck. Units rolls smoothly on 6" x 2" polyurethane casters. The four wheel cart (PPT-2 model) has two rigid and two swivel casters, while the 6 wheel cart (PPT-3 model) has 4 swivel and two rigid casters. Handle height is 38". Versatile Platform Truck with Fold Down Handle Transport products quickly and easily in commercial or industrial applications with our Versatile Platform Truck. Adjustable handle for pushing or pulling applications, folds down for storage. Will not rust, chip, or dent. Unit rolls smoothly on polyurethane casters.
Description
Plastic Platform Trucks with Fold Down Handle Tough high impact-resistant plastic construction is virtually maintenance free. Industrial grade plastic deck will not rust, dent, chip or discolor. A 1/2" lip runs the perimeter of the deck to help retain cargo. The steel 36" high handle folds down for storage. Units roll smoothly on two rigid and two swivel poly-on-poly casters. Heavy-Duty Plastic Platform Trucks Heavy-duty plastic truck wil not rust, discolor, or warp. Maintenance free and easy to clean. Honeycomb construction is reinforced for longer life. Extra square steel tube underneath platform reinforces deck. Units rolls smoothly on 6" x 2" polyurethane casters. The four wheel cart (PPT-2 model) has two rigid and two swivel casters, while the 6 wheel cart (PPT-3 model) has 4 swivel and two rigid casters. Handle height is 38". Versatile Platform Truck with Fold Down Handle Transport products quickly and easily in commercial or industrial applications with our Versatile Platform Truck. Adjustable handle for pushing or pulling applications, folds down for storage. Will not rust, chip, or dent. Unit rolls smoothly on polyurethane casters.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Platform Truck - Plastic with Fold Down Handles: Versatile Platform Truck with Fold Down Handle
PC-25
Platform Truck - Plastic with Fold Down Handles: Versatile Platform Truck with Fold Down Handle PC-25
Plastic Platform Trucks with Fold Down Handle Tough high impact-resistant plastic construction is virtually maintenance free. Industrial grade plastic deck will not rust, dent, chip or discolor. A 1/2" lip runs the perimeter of the deck to help retain cargo. The steel 36" high handle folds down for storage. Units roll smoothly on two rigid and two swivel poly-on-poly casters. Heavy-Duty Plastic Platform Trucks Heavy-duty plastic truck wil not rust, discolor, or warp. Maintenance free and easy to clean. Honeycomb construction is reinforced for longer life. Extra square steel tube underneath platform reinforces deck. Units rolls smoothly on 6" x 2" polyurethane casters. The four wheel cart (PPT-2 model) has two rigid and two swivel casters, while the 6 wheel cart (PPT-3 model) has 4 swivel and two rigid casters. Handle height is 38". Versatile Platform Truck with Fold Down Handle Transport products quickly and easily in commercial or industrial applications with our Versatile Platform Truck. Adjustable handle for pushing or pulling applications, folds down for storage. Will not rust, chip, or dent. Unit rolls smoothly on polyurethane casters.

Plastic Platform Trucks with Fold Down Handle
Tough high impact-resistant plastic construction is virtually maintenance free. Industrial grade plastic deck will not rust, dent, chip or discolor. A 1/2" lip runs the perimeter of the deck to help retain cargo. The steel 36" high handle folds down for storage. Units roll smoothly on two rigid and two swivel poly-on-poly casters.
Heavy-Duty Plastic Platform Trucks
Heavy-duty plastic truck wil not rust, discolor, or warp. Maintenance free and easy to clean. Honeycomb construction is reinforced for longer life. Extra square steel tube underneath platform reinforces deck. Units rolls smoothly on 6" x 2" polyurethane casters. The four wheel cart (PPT-2 model) has two rigid and two swivel casters, while the 6 wheel cart (PPT-3 model) has 4 swivel and two rigid casters. Handle height is 38".
Versatile Platform Truck with Fold Down Handle
Transport products quickly and easily in commercial or industrial applications with our Versatile Platform Truck. Adjustable handle for pushing or pulling applications, folds down for storage. Will not rust, chip, or dent. Unit rolls smoothly on polyurethane casters.

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number PC-25
Product Name Platform Truck - Plastic with Fold Down Handles: Versatile Platform Truck with Fold Down Handle
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 6693740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Material Aluminum
Length 34 inch (866 mm)
View Details