Optimal Handling Solutions Portable Cantilever Hoists P-JIB-2

Description
Swivel Crane for side loading Outriggers to increase stability Double acting manual hydraulic hand pump Controlled lowering Adjustable swing outriggers with leveling Jacks to stabilize unit to front or side Expedited & increase cable down reach Customer supplied ballast or optional factory supplied ballast available Capacity at Model P-JIB-2 (lbs.) Model P-JIB-4 (lbs.) Arm Length 27" 2,000 4,000 34" 1,600 3,200 41" 1,300 2,600 48" 1,100 2,200 Lift Arm Projections: Beyond Frame: 48" Outriggers: 40" Casters: 8" Phenolic
Description
Swivel Crane for side loading Outriggers to increase stability Double acting manual hydraulic hand pump Controlled lowering Adjustable swing outriggers with leveling Jacks to stabilize unit to front or side Expedited & increase cable down reach Customer supplied ballast or optional factory supplied ballast available Capacity at Model P-JIB-2 (lbs.) Model P-JIB-4 (lbs.) Arm Length 27" 2,000 4,000 34" 1,600 3,200 41" 1,300 2,600 48" 1,100 2,200 Lift Arm Projections: Beyond Frame: 48" Outriggers: 40" Casters: 8" Phenolic

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Portable Cantilever Hoists
P-JIB-2
Portable Cantilever Hoists P-JIB-2
Swivel Crane for side loading Outriggers to increase stability Double acting manual hydraulic hand pump Controlled lowering Adjustable swing outriggers with leveling Jacks to stabilize unit to front or side Expedited & increase cable down reach Customer supplied ballast or optional factory supplied ballast available Capacity at Model P-JIB-2 (lbs.) Model P-JIB-4 (lbs.) Arm Length 27" 2,000 4,000 34" 1,600 3,200 41" 1,300 2,600 48" 1,100 2,200 Lift Arm Projections: Beyond Frame: 48" Outriggers: 40" Casters: 8" Phenolic
  • Swivel Crane for side loading
  • Outriggers to increase stability
  • Double acting manual hydraulic hand pump
  • Controlled lowering
  • Adjustable swing outriggers with leveling
  • Jacks to stabilize unit to front or side
  • Expedited & increase cable down reach
  • Customer supplied ballast or optional factory supplied ballast available

Capacity at Model P-JIB-2 (lbs.) Model P-JIB-4 (lbs.)
Arm Length

27" 2,000 4,000
34" 1,600 3,200
41" 1,300 2,600
48" 1,100 2,200
Lift Arm Projections:
Beyond Frame: 48"
Outriggers: 40"
Casters: 8" Phenolic

Technical Specifications

  Optimal Handling Solutions
Product Category Hoists
Product Number P-JIB-2
Product Name Portable Cantilever Hoists
Unlock Full Specs
to access all available technical data

Similar Products

Hoists - 2542610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 4.9 ft (15 dm)
View Details
Monorail Air Hoist - EH 50 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 3638.0 lbs (1649.9 kg)
View Details
Lever Hoist - Bandit - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Lever
Line Type Chain
View Details
Lever Hoist POWERTEX PLH-S2OLP with electrogalvanized chain WLL ton 1.6 - 500500160150891 - Certex UK
Specs
Unit Weight 24.3 lbs (11.0 kg)
Load Capacity 3527 lbs (1600 kg)
Line Type Chain
View Details