Optimal Handling Solutions Deluxe Overhead Load Lifters: 27" Fixed Fork Width OLF-4-42

Description
The Deluxe Overhead Load Lifter is designed for lifting and moving pallets, skids, and creates with an overhead lifting crane Includes an adjustable bail for keeping the load level when moving Includes three height positions for use with different sized loads Series OLA features adjustable-width forks Series OLF features fixed-width forks Usable fork length is 42" on all units Welded steel construction Painted finish
Description
The Deluxe Overhead Load Lifter is designed for lifting and moving pallets, skids, and creates with an overhead lifting crane Includes an adjustable bail for keeping the load level when moving Includes three height positions for use with different sized loads Series OLA features adjustable-width forks Series OLF features fixed-width forks Usable fork length is 42" on all units Welded steel construction Painted finish

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Deluxe Overhead Load Lifters: 27" Fixed Fork Width
OLF-4-42
Deluxe Overhead Load Lifters: 27" Fixed Fork Width OLF-4-42
The Deluxe Overhead Load Lifter is designed for lifting and moving pallets, skids, and creates with an overhead lifting crane Includes an adjustable bail for keeping the load level when moving Includes three height positions for use with different sized loads Series OLA features adjustable-width forks Series OLF features fixed-width forks Usable fork length is 42" on all units Welded steel construction Painted finish
  • The Deluxe Overhead Load Lifter is designed for lifting and moving pallets, skids, and creates with an overhead lifting crane
  • Includes an adjustable bail for keeping the load level when moving
  • Includes three height positions for use with different sized loads
  • Series OLA features adjustable-width forks
  • Series OLF features fixed-width forks
  • Usable fork length is 42" on all units
  • Welded steel construction
  • Painted finish

Technical Specifications

  Optimal Handling Solutions
Product Category Lifting and Rigging Attachments
Product Number OLF-4-42
Product Name Deluxe Overhead Load Lifters: 27" Fixed Fork Width
Unlock Full Specs
to access all available technical data

Similar Products

Inflatable Pipe Handlers - 161-9 Series - Petersen Products Co.
Specs
Product Type Lifter; Inflatable Lifting Bag
Use Pipe Lifting
View Details
Lifting Slings - 7293038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Lifter; Sling
Maximum Load 6 tons (5.44 metric tons)
Type Webbing
View Details
Eye and Eye Slings - EE2-J901N-T3-12 - Jergens, Inc.
Specs
Product Type Sling
Maximum Load 3.1 tons (2.81 metric tons)
View Details