Optimal Handling Solutions Deluxe Overhead Load Lifters: Adjustable Fork Width 17 1/2" to 36" OLA-2-42

Description
The Deluxe Overhead Load Lifter is designed for lifting and moving pallets, skids, and creates with an overhead lifting crane Includes an adjustable bail for keeping the load level when moving Includes three height positions for use with different sized loads Series OLA features adjustable-width forks Series OLF features fixed-width forks Usable fork length is 42" on all units Welded steel construction Painted finish
Description
The Deluxe Overhead Load Lifter is designed for lifting and moving pallets, skids, and creates with an overhead lifting crane Includes an adjustable bail for keeping the load level when moving Includes three height positions for use with different sized loads Series OLA features adjustable-width forks Series OLF features fixed-width forks Usable fork length is 42" on all units Welded steel construction Painted finish

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Deluxe Overhead Load Lifters: Adjustable Fork Width 17 1/2" to 36"
OLA-2-42
Deluxe Overhead Load Lifters: Adjustable Fork Width 17 1/2" to 36" OLA-2-42
The Deluxe Overhead Load Lifter is designed for lifting and moving pallets, skids, and creates with an overhead lifting crane Includes an adjustable bail for keeping the load level when moving Includes three height positions for use with different sized loads Series OLA features adjustable-width forks Series OLF features fixed-width forks Usable fork length is 42" on all units Welded steel construction Painted finish
  • The Deluxe Overhead Load Lifter is designed for lifting and moving pallets, skids, and creates with an overhead lifting crane
  • Includes an adjustable bail for keeping the load level when moving
  • Includes three height positions for use with different sized loads
  • Series OLA features adjustable-width forks
  • Series OLF features fixed-width forks
  • Usable fork length is 42" on all units
  • Welded steel construction
  • Painted finish

Technical Specifications

  Optimal Handling Solutions
Product Category Lifting and Rigging Attachments
Product Number OLA-2-42
Product Name Deluxe Overhead Load Lifters: Adjustable Fork Width 17 1/2" to 36"
Unlock Full Specs
to access all available technical data

Similar Products

Lifting Slings - 7293044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Lifter
Maximum Load 1 tons (0.9072 metric tons)
Type Endless; Round
View Details
Chain sling 1-leg with safety hook, grade 8 Chain diameter 26 - 230502600600130 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 23.37 tons (21.2 metric tons)
View Details
Endless Slings - EN1-J902N-T5-6 - Jergens, Inc.
Specs
Product Type Sling
Maximum Load 6.2 tons (5.62 metric tons)
View Details