Optimal Handling Solutions Bollard - Offset Steel OBOL-35-4.5

Description
Unique design features offset base plate that won't interfere with traffic. The 8" x 8" base plate includes (4) pre-drilled mounting holes (mounting hardware sold separately). Removable rubber top cap and black/yellow safety tape included. Heavy-duty welded steel construction with a powder coat safety yellow finish. Anchoring Kit: BOL-ABK-4 (4) 3/4" x 4" concrete anchoring bolts Call for Pricing
Description
Unique design features offset base plate that won't interfere with traffic. The 8" x 8" base plate includes (4) pre-drilled mounting holes (mounting hardware sold separately). Removable rubber top cap and black/yellow safety tape included. Heavy-duty welded steel construction with a powder coat safety yellow finish. Anchoring Kit: BOL-ABK-4 (4) 3/4" x 4" concrete anchoring bolts Call for Pricing

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bollard - Offset Steel
OBOL-35-4.5
Bollard - Offset Steel OBOL-35-4.5
Unique design features offset base plate that won't interfere with traffic. The 8" x 8" base plate includes (4) pre-drilled mounting holes (mounting hardware sold separately). Removable rubber top cap and black/yellow safety tape included. Heavy-duty welded steel construction with a powder coat safety yellow finish. Anchoring Kit: BOL-ABK-4 (4) 3/4" x 4" concrete anchoring bolts Call for Pricing
  • Unique design features offset base plate that won't interfere with traffic.
  • The 8" x 8" base plate includes (4) pre-drilled mounting holes (mounting hardware sold separately).
  • Removable rubber top cap and black/yellow safety tape included.
  • Heavy-duty welded steel construction with a powder coat safety yellow finish.


Anchoring Kit:
BOL-ABK-4
(4) 3/4" x 4" concrete anchoring bolts Call for Pricing

Technical Specifications

  Optimal Handling Solutions
Product Category Bollards
Product Number OBOL-35-4.5
Product Name Bollard - Offset Steel
Unlock Full Specs
to access all available technical data

Similar Products

Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details
Manually Assisted Retractable Security - LBMA8040 - Calpipe Industries, Inc.
Specs
Height 54 inch (1372 mm)
Diameter / Width 8 inch (203 mm)
Type Security; Parking
View Details
Bollard Cover® 11
American Floor Products Co., Inc.
Specs
Height 60 inch (1524 mm)
Diameter / Width 11 inch (279 mm)
Features PlasticCover
View Details