Optimal Handling Solutions Platform Truck - Steel: Nesting Platform Cart NPCT

Description
Model SPT & ECSPT Steel Platform Trucks Solid, smooth steel deck is all welded and features structural reinforcement underneath for extra strength. Includes one removable high-polished steel handle and rolls smoothly on two rigid and two swivel casters. Series SPT comes standard with a floor lock and a durable blue powder coat finish. Model PNU Series - Pneumatic Tire Steel Platform Truck Travel over rough terrain with these steel platform trucks. Ideal for nurseries, farms and warehouses. Units have 12" x 4" (2) swivel and (2) rigid casters. Durable blue powder coat finish standard. Model NPCT - Nesting Platform Cart This steel platform truck is nestable to save valuable warehouse storage space. Ideal for warehouses, shipping and receiving areas, lumber retailers, mail rooms, and other places where multiple platform trucks are needed. The first cart requires a 30" wide x 48" long floor space - each additional cart only adds 12" to the length. Durable powder coat finish.
Description
Model SPT & ECSPT Steel Platform Trucks Solid, smooth steel deck is all welded and features structural reinforcement underneath for extra strength. Includes one removable high-polished steel handle and rolls smoothly on two rigid and two swivel casters. Series SPT comes standard with a floor lock and a durable blue powder coat finish. Model PNU Series - Pneumatic Tire Steel Platform Truck Travel over rough terrain with these steel platform trucks. Ideal for nurseries, farms and warehouses. Units have 12" x 4" (2) swivel and (2) rigid casters. Durable blue powder coat finish standard. Model NPCT - Nesting Platform Cart This steel platform truck is nestable to save valuable warehouse storage space. Ideal for warehouses, shipping and receiving areas, lumber retailers, mail rooms, and other places where multiple platform trucks are needed. The first cart requires a 30" wide x 48" long floor space - each additional cart only adds 12" to the length. Durable powder coat finish.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Platform Truck - Steel: Nesting Platform Cart
NPCT
Platform Truck - Steel: Nesting Platform Cart NPCT
Model SPT & ECSPT Steel Platform Trucks Solid, smooth steel deck is all welded and features structural reinforcement underneath for extra strength. Includes one removable high-polished steel handle and rolls smoothly on two rigid and two swivel casters. Series SPT comes standard with a floor lock and a durable blue powder coat finish. Model PNU Series - Pneumatic Tire Steel Platform Truck Travel over rough terrain with these steel platform trucks. Ideal for nurseries, farms and warehouses. Units have 12" x 4" (2) swivel and (2) rigid casters. Durable blue powder coat finish standard. Model NPCT - Nesting Platform Cart This steel platform truck is nestable to save valuable warehouse storage space. Ideal for warehouses, shipping and receiving areas, lumber retailers, mail rooms, and other places where multiple platform trucks are needed. The first cart requires a 30" wide x 48" long floor space - each additional cart only adds 12" to the length. Durable powder coat finish.

Model SPT & ECSPT Steel Platform Trucks
Solid, smooth steel deck is all welded and features structural reinforcement underneath for extra strength. Includes one removable high-polished steel handle and rolls smoothly on two rigid and two swivel casters. Series SPT comes standard with a floor lock and a durable blue powder coat finish.
Model PNU Series - Pneumatic Tire Steel Platform Truck
Travel over rough terrain with these steel platform trucks. Ideal for nurseries, farms and warehouses. Units have 12" x 4" (2) swivel and (2) rigid casters. Durable blue powder coat finish standard.
Model NPCT - Nesting Platform Cart

This steel platform truck is nestable to save valuable warehouse storage space. Ideal for warehouses, shipping and receiving areas, lumber retailers, mail rooms, and other places where multiple platform trucks are needed. The first cart requires a 30" wide x 48" long floor space - each additional cart only adds 12" to the length. Durable powder coat finish.

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number NPCT
Product Name Platform Truck - Steel: Nesting Platform Cart
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 6693768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 220 lbs (100 kg)
Material Aluminum
Length 25 inch (630 mm)
View Details