Optimal Handling Solutions Mini Cable Hoists MINI-4

Description
Designed for lifting loads up to 400 lbs. Can be used in both single-line and double-line lifting applications Cable length is 36' when used as a single-line - - 18' when used as a double-line Includes electric motor with hand-held pendant control Motor is 115V AC power Optional Swivel Hook must be ordered for attaching hoist to a trolley (trolley not included)
Description
Designed for lifting loads up to 400 lbs. Can be used in both single-line and double-line lifting applications Cable length is 36' when used as a single-line - - 18' when used as a double-line Includes electric motor with hand-held pendant control Motor is 115V AC power Optional Swivel Hook must be ordered for attaching hoist to a trolley (trolley not included)

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Mini Cable Hoists
MINI-4
Mini Cable Hoists MINI-4
Designed for lifting loads up to 400 lbs. Can be used in both single-line and double-line lifting applications Cable length is 36' when used as a single-line - - 18' when used as a double-line Includes electric motor with hand-held pendant control Motor is 115V AC power Optional Swivel Hook must be ordered for attaching hoist to a trolley (trolley not included)
  • Designed for lifting loads up to 400 lbs.
  • Can be used in both single-line and double-line lifting applications
  • Cable length is 36' when used as a single-line - - 18' when used as a double-line
  • Includes electric motor with hand-held pendant control
  • Motor is 115V AC power
  • Optional Swivel Hook must be ordered for attaching hoist to a trolley (trolley not included)

Technical Specifications

  Optimal Handling Solutions
Product Category Hoists
Product Number MINI-4
Product Name Mini Cable Hoists
Unlock Full Specs
to access all available technical data

Similar Products

Hoists - 2542625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Hydraulic Hoist - 25 TI-H - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Unit Weight 1282.0 lbs (581.4 kg)
View Details
Electric Hoist - Yale Y80 - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Electric
Line Type Cable
View Details
Lever Hoist POWERTEX PLH-S2 with electrogalvanized chain WLL ton 0.8 - 500500080300880 - Certex UK
Specs
Unit Weight 16.8 lbs (7.6 kg)
Load Capacity 1764 lbs (800 kg)
Line Type Chain
View Details